EN
  • EN
  • DE

PE3512-51

Part No PE3512-51
Manufacturer Pulse
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226261-PE3512-51
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE3512-51 CAD Model

Description

The PE3512-51 is a surface mount RF transformer manufactured by Pulse Electronics. This transformer is designed for impedance matching and signal isolation in various radio frequency (RF) applications. Its compact size and surface mount design make it suitable for high-density circuit boards.

Applications

  • Cable modems: Used in cable modem front-end circuits for signal coupling and isolation.
  • Set-top boxes: Employed in set-top box RF sections for impedance matching and filtering.
  • Wireless communication devices: Utilized in wireless routers, access points, and other wireless devices.
  • RF Transceivers: Integrated into transceiver circuits for efficient signal transmission and reception.
  • Broadband amplifiers: Used in amplifier circuits to optimize signal transfer and reduce signal loss.

Features

  • Surface mount design: Allows for easy and efficient assembly on circuit boards.
  • Compact size: Minimizes board space requirements.
  • Wide frequency range: Operates over a broad range of frequencies.
  • High isolation: Provides excellent isolation between the primary and secondary windings.
  • Low insertion loss: Minimizes signal loss through the transformer.

Benefits

  • Improved signal integrity: Enhances signal quality by providing proper impedance matching and isolation.
  • Reduced board space: Compact size allows for more components on the same board.
  • Easy assembly: Surface mount design simplifies the assembly process.
  • Enhanced system performance: Improves the overall performance of RF systems.
  • Increased reliability: Robust design ensures reliable operation in various environments.

Additional Details

The PE3512-51 is typically characterized by its impedance ratio, frequency range, insertion loss, and isolation specifications. It is designed to meet industry standards for RF components. Detailed specifications, including impedance matching characteristics, return loss, and operating temperature range, are available in the product datasheet. The transformer is constructed using high-quality materials to ensure optimal performance and reliability.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess