The PF0465.683T is a power ferrite inductor manufactured by Pulse Electronics. This inductor is designed for a variety of power applications requiring efficient energy storage and filtering. It offers a compact size while maintaining high performance, making it suitable for space-constrained environments.
Applications:
- DC-DC converters
- Power supplies
- EMI filtering
- Voltage regulators
- Buck and boost converters
Features:
- High saturation current
- Low core loss
- Compact size
- Surface mount design
- Operating temperature range: typically -40°C to +125°C (depending on specific application and conditions)
Benefits:
- Improved power efficiency
- Reduced EMI emissions
- Smaller overall circuit size
- Reliable performance in demanding environments
- Simplified assembly process
The PF0465.683T inductor's high saturation current allows it to handle large currents without significant inductance drop, ensuring stable operation in power circuits. Its low core loss minimizes energy dissipation, contributing to higher efficiency. The surface mount design facilitates automated assembly, reducing manufacturing costs and improving reliability. The inductance value for this part is 68uH.
The inductor's construction employs a ferrite core material specifically chosen for its high permeability and low losses at high frequencies. The winding is typically made of copper wire with a suitable insulation coating to withstand high voltages and temperatures. The overall design is optimized for minimal parasitic capacitance and inductance, ensuring clean and stable performance.
When selecting the PF0465.683T inductor for a particular application, it is important to consider the operating frequency, current requirements, and temperature range. The datasheet provides detailed specifications, including inductance tolerance, DC resistance, and saturation current characteristics. Proper thermal management is also crucial to ensure reliable operation at high currents.