EN
  • EN
  • DE

PE-68862T

Part No PE-68862T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 346593-PE-68862T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-68862T CAD Model

Description

The PE-68862T is a discrete LAN transformer module from Pulse Electronics, engineered for Ethernet applications requiring a robust solution with an extended operating temperature range. It provides electrical isolation and common mode noise rejection, which are crucial for reliable data transmission in networked environments, especially those subject to temperature variations. This component is built to withstand demanding conditions while maintaining optimal performance.

Applications

  • 10/100 Base-T Ethernet
  • Industrial Network Interface Cards (NICs)
  • Industrial Routers
  • Industrial Switches
  • Outdoor Networking Equipment

Features

  • Designed for 10/100 Base-T Ethernet applications
  • Extended Temperature Range
  • Excellent common mode noise rejection
  • High isolation voltage
  • Compact design
  • RoHS Compliant

Benefits

  • Reliable Data Transmission: The PE-68862T ensures the integrity of data signals even under fluctuating temperature conditions, minimizing the risk of data errors and enhancing network stability.
  • Enhanced System Protection: High isolation voltage provides a safety barrier against voltage surges and ground loops, protecting sensitive electronic components and improving overall system reliability.
  • Reduced Noise Interference: Effective common mode noise rejection reduces electromagnetic interference, ensuring cleaner signals and more accurate data transmission.
  • Simplified Integration: The compact design facilitates easy placement on printed circuit boards, even where space is limited.
  • Ideal for Harsh Environments: The extended temperature range makes it well-suited for use in industrial settings and outdoor applications where temperature control is challenging.

Additional Details

The PE-68862T transformer facilitates proper impedance matching for Ethernet PHY transceivers, optimizing signal transfer and minimizing reflections. The transformer's construction incorporates durable core materials and a meticulously designed winding configuration, ensuring consistent and reliable signal transmission. Electrical characteristics such as insertion loss, return loss, and isolation voltage are carefully controlled to meet Ethernet standards and ensure dependable operation. Its design is optimized to minimize electromagnetic interference (EMI), a crucial factor in maintaining signal integrity in electrically noisy environments.

This component is essential for providing galvanic isolation between the Ethernet PHY and the network cable, effectively preventing ground loops and protecting sensitive circuits from voltage transients. The PE-68862T's robust performance, compact size, and extended temperature range make it an excellent choice for a wide range of networking applications, from industrial control systems to outdoor wireless access points, where reliability and resilience are paramount.

You May Also Be Interested in

Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess