The PE-68049T is a LAN transformer module manufactured by Pulse Electronics. It is engineered to provide electrical isolation and impedance matching for Ethernet applications, typically found in networking equipment. This component plays a crucial role in ensuring reliable data transmission while protecting sensitive circuitry from voltage spikes and noise present on the network.
Applications
- 10/100/1000Base-T Ethernet
- Network Interface Cards (NICs)
- Routers and Switches
- Set-Top Boxes
- Industrial Control Systems
Features
- Designed for 10/100/1000Base-T Ethernet applications
- Provides electrical isolation to protect against voltage surges
- Offers impedance matching for optimal signal integrity
- Through-hole mounting for secure board connection
- Compliant with IEEE 802.3 standards
- Compact form factor
Benefits
- Enhanced Data Transmission Reliability: The transformer ensures a clean signal path, minimizing data corruption and maximizing transmission speeds.
- Superior Electrical Protection: Provides robust isolation against voltage transients, protecting connected equipment from damage.
- Simplified System Integration: Streamlines the design and implementation of Ethernet interfaces, reducing complexity and time-to-market.
- Guaranteed Compatibility: Complies with IEEE 802.3 standards, ensuring seamless integration with existing network infrastructure.
- Increased System Longevity: Protects sensitive components from electrical stress, extending the lifespan of network devices.
Additional Details
The PE-68049T transformer is built to meet stringent industry requirements for performance and reliability. It offers a defined turns ratio that ensures proper signal levels for Ethernet communication. Key electrical parameters include insertion loss, return loss, and isolation voltage. These parameters are rigorously tested to ensure consistent performance across a wide range of operating conditions. Refer to the datasheet for complete specifications and performance characteristics.