The PE-65510 is an Ethernet pulse transformer manufactured by Pulse Electronics, commonly utilized in 10/100 Base-T Ethernet applications. It provides the essential electrical isolation and impedance matching between the physical layer (PHY) of an Ethernet controller and the connected network cable. This ensures the integrity of the data signal and safeguards the electronic components from potential voltage surges and electrical interference present within the network environment.
Applications
- 10/100 Base-T Ethernet network interfaces
- Network Interface Cards (NICs)
- Ethernet switches and routers
- Embedded systems with Ethernet connectivity
- Industrial control systems with Ethernet
Features
- Designed for 10/100 Base-T Ethernet
- Provides electrical isolation between PHY and network cable
- Offers impedance matching for optimal signal transmission
- Surface mount package for automated assembly
- Compliant with IEEE 802.3 standards
Benefits
- Enhances signal integrity for reliable data transmission
- Protects Ethernet PHY from voltage surges and electrical noise
- Reduces electromagnetic interference (EMI)
- Facilitates easy PCB layout and automated assembly
- Improves system reliability and extends product lifespan
Specifications
Typically, the PE-65510 features an inductance of approximately 350 µH, a turns ratio of 1CT:1CT, and an isolation voltage rating of 1500 Vrms. It is designed to operate within a standard industrial temperature range (e.g., 0°C to +70°C). Detailed electrical characteristics, mechanical dimensions, and pinout information are available in the official Pulse Electronics datasheet for the PE-65510. The surface mount package enables efficient and automated assembly onto printed circuit boards. Adherence to IEEE 802.3 standards ensures compatibility and interoperability with other Ethernet devices. This transformer's primary function is to isolate and match impedances for effective signal transmission in 10/100 Base-T Ethernet networks.