The Pulse PE-64747 is a high-performance, low-profile Ethernet transformer designed for 10/100/1000Base-T applications. It provides essential signal isolation and impedance matching, ensuring reliable data transmission in a variety of networking environments. This component is engineered to meet or exceed IEEE standards, offering superior electrical characteristics and long-term stability. Its compact size makes it ideal for space-constrained applications, while its robust design ensures consistent performance under demanding conditions.
Applications
- 10/100/1000Base-T Ethernet systems
- Network interface cards (NICs)
- Embedded Ethernet solutions
- Routers and switches
- Industrial networking equipment
Features
- Supports 10/100/1000Base-T Ethernet speeds
- High isolation voltage for enhanced safety and reliability
- Compliant with IEEE 802.3 standards
- Low-profile design for space-saving applications
- RoHS compliant, ensuring environmental friendliness
- Low insertion loss to maintain signal integrity
- Excellent return loss for reduced signal reflections
Benefits
- Improved signal quality for reliable data transmission
- Enhanced system protection through robust isolation
- Reduced electromagnetic interference (EMI)
- Cost-effective Ethernet connectivity solution
- Easy integration into existing designs
- Optimized performance in Gigabit Ethernet systems
- Long-term operational stability
Additional Details
The PE-64747 Ethernet transformer provides crucial galvanic isolation, protecting sensitive electronic components from voltage surges and spikes. Its wide operating temperature range ensures reliable performance in diverse environments. The transformer’s low-profile design allows for high-density board layouts, maximizing space utilization. Specifically engineered to meet the stringent demands of modern Gigabit Ethernet networks, it ensures seamless connectivity and reliable data transfer. Manufactured using high-quality materials and subjected to rigorous testing, the PE-64747 guarantees consistent performance and compliance with industry specifications. The optimized turns ratio ensures seamless integration with standard Ethernet PHYs, providing an optimal impedance match between the PHY and the cable. This results in enhanced signal quality and minimized signal reflections, leading to more reliable communication. Its rugged construction makes it suitable for both industrial and commercial environments, providing a long-lasting and dependable solution for Ethernet connectivity requirements. Additionally, RoHS compliance underscores its commitment to environmental responsibility and sustainability.