The PE-53661BT is a highly reliable Ethernet pulse transformer designed and manufactured by Pulse Electronics. This component is specifically engineered to provide excellent signal isolation and impedance matching for 10/100/1000 Base-T Ethernet applications. Its design prioritizes robust performance and compliance with industry standards, ensuring seamless data transmission across various network configurations.
Applications
- Gigabit Ethernet (GbE) network interfaces
- Network Interface Cards (NICs) for servers and workstations
- Motherboard integration for Ethernet connectivity
- Ethernet switches and routers in networking infrastructure
- Industrial Ethernet applications demanding consistent reliability
Features
- Supports 10/100/1000 Base-T Ethernet speeds, offering versatile connectivity options
- Provides robust electrical isolation to protect sensitive circuits from voltage surges and noise
- Complies with IEEE 802.3 standards, ensuring interoperability and compatibility
- Features low insertion loss to maintain signal integrity during transmission
- Offers high return loss to minimize signal reflections and distortions
- Designed with a compact surface mount package for efficient PCB utilization
- Operates reliably within a broad temperature range: -40°C to +85°C
- RoHS compliant, adhering to environmental regulations
Benefits
- Enhances overall network reliability by effectively isolating the Ethernet PHY from external interference
- Optimizes signal integrity, significantly reducing the occurrence of data transmission errors
- Facilitates compliance with stringent safety and regulatory requirements for network hardware
- Minimizes electromagnetic interference (EMI), contributing to cleaner signal environments
- Simplifies circuit board design and layout due to its compact size and mounting configuration
- Provides a cost-effective solution for implementing Ethernet interfaces in diverse applications
- Ensures consistent and dependable performance, even in harsh or demanding industrial settings
Additional Details
The PE-53661BT Ethernet pulse transformer is manufactured using high-quality materials to ensure long-term stability and performance reliability. Its design facilitates easy integration into a wide range of Ethernet-based systems. The precise electrical characteristics of this transformer are meticulously engineered to optimize performance within high-speed Ethernet networks. The transformer's robust construction and adherence to industry standards make it an ideal choice for applications where dependable network connectivity is crucial. The component's design also focuses on minimizing common-mode noise and maintaining signal balance to enhance data integrity. Furthermore, the PE-53661BT is designed to meet stringent safety standards, providing an added layer of protection for connected devices.
Key Specifications:
Turns Ratio (TX/RX): 1:1
Open Circuit Inductance (OCL): 350 µH minimum
Isolation Voltage: 1500 Vrms