EN
  • EN
  • DE

PE-0805CD391JTT

Part No PE-0805CD391JTT
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 386NH 290MA 1.5 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 386nH
Tolerance ±5%
Current Rating 290mA
DC Resistance (DCR) 1.5 Ohm Max
Q @ Freq 35 @ 250MHz
Frequency - Self Resonant 560MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.062" (1.58mm)
Win Source Part Number 045675-PE-0805CD391JTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-0805CD391JTT CAD Model

Description

The PE-0805CD391JTT is a ceramic chip inductor manufactured by Pulse Electronics. It's designed for use in a variety of high-frequency applications requiring small size and high performance. This inductor features a multilayer construction providing excellent electrical characteristics and reliability.

Applications

  • RF Circuits
  • Mobile Communication Devices
  • Wireless LAN
  • Bluetooth Modules
  • Matching Networks
  • Filters

Features

  • Small Size (0805 package)
  • High Self-Resonant Frequency (SRF)
  • Excellent Q Factor
  • Tight Inductance Tolerance
  • Multilayer Construction
  • RoHS Compliant

Benefits

  • Miniaturization: The small 0805 package allows for use in compact electronic devices where space is limited.
  • Improved RF Performance: The high SRF and Q factor contribute to efficient signal transmission and filtering in RF applications.
  • Precise Inductance: The tight tolerance ensures consistent performance across different devices and applications.
  • Reliable Operation: The multilayer construction provides excellent mechanical and electrical stability.
  • Reduced Losses: High Q factor minimizes energy loss in the circuit.

Additional Details

The PE-0805CD391JTT has an inductance value of 390 nH (391). The “0805” designation refers to the physical dimensions of the component in inches (0.08 inch x 0.05 inch). The inductor is designed for automated surface mounting. The high self-resonant frequency allows it to be used in high frequency circuits without significant performance degradation. The Q factor, a measure of the inductor's efficiency, is typically high, reducing energy loss. The inductor's construction involves multiple layers of ceramic and conductive material, providing a robust and stable structure.

The inductor is designed to operate over a wide temperature range. Its small size and high performance make it ideal for use in mobile phones, wireless communication devices, and other applications where space is a premium. The PE-0805CD391JTT is a reliable and efficient component for high-frequency circuit design. The tight inductance tolerance is critical for applications where precise inductance values are required, such as in matching networks and filters. Its RoHS compliance makes it suitable for use in environmentally conscious applications.

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess