Products specifications Report Issue?

Package Tray
Product Status Active
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 1000 A
Inductance 3 mH
Turns Ratio - Primary Rogowski Coil
DC Resistance (DCR) 42Ohm Max
Mounting Type Chassis Mount
Size / Dimension 2.240" L x 2.098" W (56.90mm x 53.30mm)
Height - Seated (Max) 0.580" (14.73mm)
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian PA3209NL CAD Model

Description

CURR SENSE XFMR ROGOWSKI 1000A

You May Also Be Interested in

CR Magnetics Inc.
AC Current Transformer, ANSI Metering Class, Mounting Case, (2) Terminals #8-32, 0 - 1000 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5ASFT-102
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 250 AAC Input Range, 0 - 5AAC Output Range, 1.13" ID
Need more? Email Us
ECAD model for CR2RL-251
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 250 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5RL-251
CR Magnetics Inc.
AC Current Transformer, ANSI Metering Class, Mounting Case, (2) Terminals #8-32, 0 - 150 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5ASFT-151
Pulse
XFRMR CURR SENSE 2.0MH 1:100 SMD
Lowest to $0.5267
ECAD model for PA1005.100NLT
CR Magnetics Inc.
AC Current Transformer, ANSI Metering Class, Mounting Case, (2) Terminals #8-32, 0 - 150 AAC Input Range, 0 - 5AAC Output Range, 2.5" ID
Need more? Email Us
ECAD model for CR7ASFT-151
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 120 AAC Input Range, 0 - 5AAC Output Range, 1.13" ID
Need more? Email Us
ECAD model for CR2SFT-121
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 500 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5SFT-501
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 75 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5SFT-750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention