EN
  • EN
  • DE

PA3018NL

Part No PA3018NL
Manufacturer Pulse
Catalog Custom Parts (N - R)
Description EP7 series SMT Power Transformer, up to 5W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174415-PA3018NL
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA3018NL CAD Model

Description

The PA3018NL is a surface mount, high isolation, low profile, single port, 10/100/1000 Base-T Ethernet transformer manufactured by Pulse Electronics. It is designed to provide galvanic isolation and common mode noise reduction in Ethernet communication systems.

Applications

  • Ethernet network interfaces
  • Network interface cards (NICs)
  • Embedded Ethernet applications
  • Industrial Ethernet equipment
  • Power over Ethernet (PoE) systems

Key Features

  • Supports 10/100/1000 Base-T Ethernet
  • High isolation voltage
  • Low profile design
  • Surface mount package
  • RoHS compliant

Benefits

  • Provides electrical isolation between the Ethernet PHY and the network
  • Reduces common mode noise, improving signal integrity
  • Saves board space with its low profile and surface mount design
  • Complies with environmental regulations
  • Ensures reliable data transmission in noisy environments

Additional Details

The PA3018NL is specifically designed for use with Ethernet PHY chips from various manufacturers. The isolation voltage typically exceeds 1500 Vrms, protecting the Ethernet PHY from voltage surges and transients on the network. The transformer's inductance and turns ratio are optimized for impedance matching and signal transmission. Its operating temperature range is typically from -40°C to +85°C. The surface mount package allows for automated assembly and reduces manufacturing costs. The transformer is tested to meet industry standards for Ethernet performance and safety. The PA3018NL's footprint and pinout are industry standard, making it easy to integrate into existing designs. Pulse Electronics provides detailed specifications and application notes for the PA3018NL, including recommended PCB layout and component selection. It is important to follow these recommendations to ensure optimal performance and reliability. The PA3018NL is a critical component in Ethernet systems, providing essential isolation and noise reduction to ensure reliable data communication.

Using this transformer helps to meet safety regulations related to electrical isolation in networking devices. The robust design ensures long-term reliability in demanding industrial environments. Selecting a transformer with the correct specifications is essential for proper Ethernet operation. Consult the PHY manufacturer's recommendations when choosing an Ethernet transformer. Proper soldering techniques are required to ensure a reliable connection between the transformer and the PCB.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess