The PA2607.181AHLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in DC-DC converters and power supply applications where a compact size and high efficiency are required. This inductor features a shielded construction which minimizes EMI (electromagnetic interference).
Applications
- DC-DC converters
- Voltage regulators
- Power supplies
- Point-of-Load (POL) converters
- Battery-powered devices
Features
- Shielded construction for low EMI
- High current carrying capacity
- Low DCR (DC resistance)
- Compact size
- Surface mountable
Benefits
- Reduced electromagnetic interference improves overall system performance.
- Handles high currents without saturation, ensuring efficient power conversion.
- Minimizes power loss, improving efficiency and reducing heat generation.
- Saves space in compact applications.
- Facilitates automated assembly.
Additional Details
The PA2607.181AHLT has an inductance of 1.8µH. Its saturation current is approximately 13A, and its rated current is 7A. The DC resistance (DCR) is typically around 2.2 mΩ. It is surface mountable and comes in a 6.5 x 6.5 x 3.0mm package. The operating temperature range is -40°C to +125°C. The specific construction details involve a ferrite core material encapsulated within a shielded construction, providing both magnetic shielding and mechanical protection. This inductor is suitable for reflow soldering processes commonly used in PCB assembly. It is RoHS compliant.