EN
  • EN
  • DE

PZM2.7NB2A,115

Part No PZM2.7NB2A,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 220MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±5%
Maximum Power Dissipation 220mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 20μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 1090855-PZM2.7NB2A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM2.7NB2A,115 CAD Model

Description

Introducing the PZM2.7NB2A,115 - A Robust Zener Diode from NXP

The PZM2.7NB2A,115 is a high-performance Zener diode designed by NXP Semiconductors, renowned for their commitment to innovation and quality in the electronics industry. This Zener diode is engineered to provide a precise voltage regulation solution, making it an ideal component for a wide range of electronic applications.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 2.7V, the PZM2.7NB2A,115 ensures stable voltage regulation, which is crucial for sensitive electronic circuits.
  • Power Dissipation: This diode can handle a power dissipation of up to 300mW, providing efficient energy handling for its small form factor.
  • Package: It comes in a compact SOT-346 (SOT-23) surface-mounted package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring precise voltage clamping for the protection of sensitive components.
  • Operating Temperature Range: The PZM2.7NB2A,115 operates effectively within a temperature range of -65°C to +150°C, making it suitable for various environmental conditions.

Applications

The versatility of the PZM2.7NB2A,115 Zener diode makes it an excellent choice for a multitude of applications, including:

  • Voltage stabilization in consumer electronics.
  • Overvoltage protection in portable devices.
  • Power management in computing systems.
  • Reference voltage in analog circuits.
  • Transient suppression in automotive electronics.

Quality and Reliability

NXP's PZM2.7NB2A,115 is built to meet high standards of quality and reliability. Users can trust in the consistent performance and durability of this Zener diode, which is backed by NXP's rigorous testing and quality assurance processes. Whether it's for commercial, industrial, or automotive applications, this diode offers a reliable solution for voltage regulation and protection needs.

With its combination of features, the PZM2.7NB2A,115 from NXP stands out as a superior choice for designers and engineers looking for a Zener diode that offers both precision and resilience in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess