EN
  • EN
  • DE

PA2467NL

Part No PA2467NL
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 37UH / 37µH Pulse Transformer Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Manufacturer Pulse Electronics
Packaging Tray
Inductance 37µH
Mounting Surface Mount
Size / Dimension 0.551" L x 0.516" W (14.00mm x 13.11mm)
Height - Seated (Max) 0.485" (12.32mm)
Temperature Range - Operating -40°C ~ 130°C
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number PA2467NL-ND,553-3321
Standard Package 60
Win Source Part Number 1330519-PA2467NL
Ultra Librarian 3D Model Ultra Librarian PA2467NL CAD Model

Description

The PA2467NL is a surface mount common mode choke manufactured by Pulse Electronics. Common mode chokes are used to suppress common mode noise in electronic circuits. They are essential for reducing electromagnetic interference (EMI) and ensuring signal integrity in various applications, particularly in data and power lines.

Applications

  • Ethernet Ports: Filtering noise on Ethernet data lines.
  • USB Ports: Suppressing common mode noise in USB connections.
  • Power Supplies: Reducing noise from AC power lines entering equipment.
  • Signal Lines: Protecting sensitive signals from external interference.
  • CAN Bus: Filtering common-mode noise in automotive and industrial control systems.

Features

  • Surface Mount Design: Facilitates easy and automated assembly on PCBs.
  • High Common Mode Impedance: Effectively blocks common mode noise signals.
  • Low Differential Mode Impedance: Minimally impacts desired signal transmission.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference to improve device performance.
  • Improved Signal Integrity: Ensures clear and reliable data transmission.
  • Enhanced System Stability: Prevents noise from disrupting circuit operation.
  • Regulatory Compliance: Helps meet EMC standards for product certification.
  • Simplified Design: Easy to integrate into existing circuit layouts.

Additional Details

Specific electrical characteristics such as inductance, impedance at various frequencies, rated current, and DC resistance are critical for selecting the right choke for a specific application. Consult the manufacturer's datasheet for precise specifications. The PA2467NL is designed for reflow soldering processes. The choke uses ferrite core material and is wound to provide high common mode impedance while maintaining low differential mode impedance. It operates within a specified temperature range, often from -40°C to +85°C or wider, and is typically tested for hipot strength to ensure isolation and safety. The NL suffix indicates lead-free terminations.

You May Also Be Interested in

Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2878 $57.9510
110+ $1.0568 $116.2480
170+ $1.0233 $173.9610
235+ $0.9910 $232.8850
305+ $0.9575 $292.0375
405+ $0.8582 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess