EN
  • EN
  • DE

PA2010NL

Part No PA2010NL
Manufacturer Pulse
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1083770-PA2010NL
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA2010NL CAD Model

Description

The PA2010NL is a common mode choke manufactured by Pulse Electronics. It's designed to suppress common mode noise in electronic circuits, which can interfere with signal integrity and overall system performance. This choke is particularly useful in applications where noise reduction is critical for ensuring reliable operation and compliance with electromagnetic compatibility (EMC) standards.

Applications

  • Ethernet Ports: Used to filter common mode noise in Ethernet connections, ensuring reliable data transmission.
  • USB Ports: Integrated into USB interfaces to suppress noise and maintain signal quality.
  • Power Line Filtering: Employed in power supplies and power distribution systems to reduce noise and improve power quality.
  • Signal Lines: Used in various signal lines to prevent noise from interfering with sensitive electronic components.
  • Industrial Equipment: Applied in industrial control systems to ensure reliable operation in noisy environments.

Features

  • High Common Mode Impedance: Effectively blocks common mode noise across a wide frequency range.
  • Low Differential Mode Impedance: Minimizes the impact on desired signals, preserving signal integrity.
  • Compact Design: Allows for easy integration into space-constrained circuit boards.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Noise Reduction: Significantly reduces common mode noise, improving signal quality and system performance.
  • Improved Signal Integrity: Maintains the integrity of desired signals by minimizing distortion and interference.
  • Reduced EMI: Helps to reduce electromagnetic interference, ensuring compliance with EMC standards.
  • Increased System Reliability: Enhances the overall reliability of electronic systems by preventing noise-related issues.
  • Easy to Implement: Simple to integrate into existing circuit designs.

Additional Details

The PA2010NL is constructed with high-quality ferrite core materials to provide optimal noise suppression characteristics. It is available in a surface mount package for easy integration into automated assembly processes. This common mode choke is designed to meet stringent industry standards for performance and reliability, making it a suitable choice for a wide range of electronic applications. Specific electrical characteristics, such as inductance and current ratings, can be found in the product datasheet provided by Pulse Electronics.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess