EN
  • EN
  • DE

BUK9830-30

Part No BUK9830-30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156263-BUK9830-30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9830-30 CAD Model

Description

Product Overview: NXP BUK9830-30

The NXP BUK9830-30 is a state-of-the-art power MOSFET designed to deliver high performance in a wide range of applications. This advanced semiconductor device is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

With its low on-state resistance and high switching speed, the BUK9830-30 is ideal for efficient power management in complex circuits. It is particularly well-suited for automotive applications, where reliability and efficiency are paramount. The MOSFET's robust design ensures that it can withstand the rigorous conditions typical of automotive environments, including high temperatures and voltage fluctuations.

Key Features:

  • Low On-State Resistance (RDS(on)): This feature minimizes conduction losses and improves overall efficiency, making the BUK9830-30 an excellent choice for power-intensive applications.
  • High Switching Speed: The device's fast switching capabilities enable it to handle high-frequency operations with ease, reducing energy waste and improving performance.
  • Advanced TrenchMOS Technology: NXP's proprietary TrenchMOS technology enhances the BUK9830-30's performance by providing a superior gate charge and lower capacitances.
  • Thermal and Electrical Robustness: Engineered to perform reliably in challenging conditions, the BUK9830-30 can endure high thermal and electrical stress, ensuring a long operational lifespan.
  • Automotive Grade Quality: Complying with stringent automotive standards, this MOSFET is designed to meet the quality and reliability demands of the automotive industry.

The BUK9830-30 also features a compact and durable package that is engineered to minimize its footprint on a PCB, allowing for more efficient use of space in electronic designs. Its compatibility with standard surface-mount technology (SMT) processes makes it easy to integrate into a variety of circuit boards.

In conclusion, the NXP BUK9830-30 MOSFET is a versatile and reliable component that provides designers with the performance and durability required for today's high-demand electronics. Whether used in automotive control systems, power supplies, or other sophisticated electronic circuits, the BUK9830-30 is an excellent choice for professionals seeking top-tier power management solutions.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess