EN
  • EN
  • DE

DAC7641YB

Part No DAC7641YB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Voltage Output DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166569-DAC7641YB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7641YB CAD Model

Description

The DAC7641YB is a high-performance, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of precision data conversion and industrial control applications. This innovative product offers an excellent combination of accuracy, stability, and flexibility, making it a top choice for professionals in various fields, including instrumentation, process control, and professional audio systems.

Key Features:

  • Precision Performance: The DAC7641YB boasts a 16-bit resolution, ensuring high precision in analog output. This level of accuracy is crucial for applications that require exact voltage or current outputs.
  • Flexible Reference Inputs: It features flexible reference inputs, allowing users to set a custom voltage range for the analog output. This flexibility ensures compatibility with a wide range of sensors and actuators.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC7641YB operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Monotonic Output: The device guarantees a monotonic output over the entire temperature range, which is essential for control systems where incremental changes in output need to correspond to incremental changes in input.
  • Integrated Output Amplifier: An integrated output amplifier provides buffered voltage output, which can drive capacitive loads and reduce the need for external components.
  • Serial Interface: The DAC7641YB features a serial interface for digital input, simplifying the connection to microcontrollers and digital signal processors.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.

Applications:

The DAC7641YB is ideal for a variety of applications, including:

  • Industrial process control
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Professional audio equipment

With its robust design and advanced features, the Texas Instruments DAC7641YB is a versatile solution that provides precise control and reliable performance for critical applications.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2506 $63.7518
6+ $17.4364 $104.6184
9+ $16.8916 $152.0244
13+ $16.3467 $212.5071
16+ $15.8018 $252.8288
22+ $14.1671 $311.6762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess