EN
  • EN
  • DE

P1167.223NLT

Part No P1167.223NLT
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 22UH 1.4A 105 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000461-P1167.223NLT
Win Source Part Number Cross
Manufacturer Pulse Electronics
Category Inductors, Coils, Chokes Fixed Inductors
Series P1167NL
Package Tape & Reel (TR)
Type Wirewound
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case Nonstandard
Ultra Librarian 3D Model Ultra Librarian P1167.223NLT CAD Model

Description

The P1167.223NLT is a surface mount power inductor manufactured by Pulse Electronics. It's designed for use in a variety of power supply applications, particularly DC-DC converters, where efficient energy storage and filtering are crucial. These inductors are characterized by their low profile, high current handling capability, and robust construction, making them suitable for demanding environments.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters for voltage regulation.
  • Power supplies: Switching power supplies for electronic devices.
  • Filtering circuits: Noise reduction and harmonic filtering in power systems.
  • LED lighting: Powering and controlling LED lighting systems.
  • Automotive electronics: Power management in automotive applications.

Features

  • Low profile: Compact design for space-constrained applications.
  • High current handling capability: Suitable for high-power applications.
  • Surface mount design: Enables automated assembly and reduces manufacturing costs.
  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Efficient power conversion: Minimizes energy losses in power supply circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Compact size: Enables miniaturization of electronic devices.
  • High reliability: Ensures stable performance in demanding environments.
  • Cost-effective: Provides a balance of performance and cost.

Additional Details

The P1167.223NLT inductor typically features a ferrite core material, which provides high inductance and low core losses. The inductance value and saturation current are critical parameters for selecting the appropriate inductor for a given application. The inductance value determines the amount of energy the inductor can store, while the saturation current indicates the maximum current the inductor can handle before its inductance starts to decrease significantly. This inductor is designed for reflow soldering and can withstand high temperatures during the assembly process. The shielded construction helps to contain the electromagnetic field generated by the inductor, reducing interference with other sensitive components in the circuit. The specific electrical characteristics, such as inductance, DC resistance, and saturation current, can be found in the manufacturer's datasheet. The operating temperature range is typically from -40°C to +125°C, making it suitable for a wide range of environmental conditions. The package size is typically measured in millimeters and is critical for PCB layout design.

You May Also Be Interested in

MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess