EN
  • EN
  • DE

AT6002-2AI

Part No AT6002-2AI
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 80 I/O 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series AT6000(LV)
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of Logic Elements/Cells 1024
Number of I/O 80
Number of Gates 6000
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TC)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Standard Package 11 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566011-AT6002-2AI
Ultra Librarian 3D Model Ultra Librarian AT6002-2AI CAD Model

Description

Introducing the AT6002-2AI from Microchip Technology

The AT6002-2AI is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and performance.

The AT6002-2AI is part of Microchip's extensive product line, which is renowned for its integration of advanced features and capabilities. This component is specifically crafted to provide a seamless and efficient experience for both designers and end-users. It is built using cutting-edge technology that ensures optimal functionality and longevity.

Key Features of the AT6002-2AI:

  • High Performance: The AT6002-2AI is engineered to deliver top-notch performance, making it suitable for a wide range of applications that require speed, accuracy, and power efficiency.
  • Robust Design: Microchip Technology has designed the AT6002-2AI with durability in mind, enabling it to withstand harsh conditions and maintain its functionality over time.
  • Advanced Integration: This product offers an impressive level of integration, reducing the need for additional components and simplifying the overall design process for electronic systems.
  • Low Power Consumption: Energy efficiency is a hallmark of the AT6002-2AI, which operates with minimal power requirements, thus extending the battery life of portable devices and reducing energy costs for stationary applications.
  • Customizability: With its flexible configuration options, the AT6002-2AI can be tailored to meet the specific needs of various applications, ensuring a perfect fit for your project.

Whether you are working on consumer electronics, automotive systems, industrial controls, or communication devices, the AT6002-2AI from Microchip Technology is designed to provide a reliable and efficient solution. Its combination of performance, durability, and energy efficiency makes it an excellent choice for your next project.

Trust in the AT6002-2AI to be the cornerstone of your application, delivering the quality and performance that Microchip Technology is known for. Choose this product for a seamless integration and unparalleled reliability.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1828 $100.3656
3+ $41.1757 $123.5271
5+ $39.8890 $199.4450
6+ $38.6022 $231.6132
8+ $37.3155 $298.5240
11+ $33.4553 $368.0083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess