Products specifications Report Issue?

Package Tube
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 32.8 µH
Inductance - Connected In Series 131 µH
Tolerance ±10%
Current Rating - Parallel 2.2 A
Current Rating - Series 1.07 A
DC Resistance (DCR) - Parallel 106mOhm Max
DC Resistance (DCR) - Series 404mOhm Max
Shielding Unshielded
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.215\
Ultra Librarian 3D Model Ultra Librarian P0180NL CAD Model

Description

NULL

You May Also Be Interested in

API Delevan Inc.
INDUCT ARRAY 2 COIL 200UH SMD
Need more? Email Us
ECAD model for CMT4545-32M
Bourns Inc.
INDUCT ARRAY 2 COIL 5UH SMD / Unshielded 2 Coil Inductor Array 20 µH Inductance - Connected in Series 5 µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41 A Nonstandard
Need more? Email Us
ECAD model for PM3602-5-RC
Pulse
INDUCT ARRAY 2 COIL 10.5UH SMD / Unshielded 2 Coil Inductor Array 42 µH Inductance - Connected in Series 10.5 µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19 A Nonstandard
Need more? Email Us
ECAD model for P0595NLT
Eaton Bussmann
INDUCT ARRAY 2 COIL 818.1UH SMD / Shielded 2 Coil Inductor Array 3.272 mH Inductance - Connected in Series 818.1 µH Inductance - Connected in Parallel 1.47Ohm DC Resistance (DCR) - Parallel 650 mA Nonstandard
Need more? Email Us
ECAD model for DRQ127-821-R
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $1.0246
ECAD model for CTX8-4P-R
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 4.7UH SMD
Need more? Email Us
ECAD model for 744870004
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
ECAD model for CTX300-3P-R
Pulse
INDUCT ARRAY 2 COIL 82.5NH SMD / Unshielded 2 Coil Inductor Array 330 nH Inductance - Connected in Series 82.5 nH Inductance - Connected in Parallel 0.225mOhm Max DC Resistance (DCR) - Parallel 40 A
Need more? Email Us
ECAD model for PA0135.331NLT
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD / Shielded 2 Coil Inductor Array 272 µH Inductance - Connected in Series 68 µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22 A Nonstandard
Lowest to $2.0553
ECAD model for SRF1260-680M

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention