EN
  • EN
  • DE

NMOKHFUDSMA

Part No NMOKHFUDSMA
Manufacturer Pulse
Catalog RF Accessories
Description ANT CABLE NMO MNT 17' RG58UD SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Accessory Type Antenna Cable
For Use With/Related Products Antennas
Ultra Librarian 3D Model Ultra Librarian NMOKHFUDSMA CAD Model

Description

NULL

You May Also Be Interested in

Pulse
NMO HIGH FREQUENCY MOUNT, 17 RG-
Need more? Email Us
TE Connectivity
ANTENNA MAGNETIC BASE 50MM RG174
Need more? Email Us
Harwin Inc.
RFI SHIELD CAN KIT
Need more? Email Us
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
Omron
2M HAM INTERFACE CABLE
Need more? Email Us
Omron
AMPLIFIER FOR 2KB TAGS 0.5M CABL
Need more? Email Us
Omron
2M HAR INTERFACE CABLE
Need more? Email Us
Omron
V640CONTROLLERSERIAL134KHZV2
Need more? Email Us
Omron
DEVICENETRFID CNTRLR-SHOCK RES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess