EN
  • EN
  • DE

JXD0-9006NL

Part No JXD0-9006NL
Manufacturer Pulse
Catalog Modular Connector Jacks With Magnetics
Description CONN JACK 1PORT 100 BASE-T PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder Paste
Height Above Board 0.570" (14.50mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Material Copper Alloy
Contact Finish Gold
Operating Temperature -40°C ~ 85°C;5;9;7;10;8;3;4;2;1;535;2057;3475;600366;626;664;889;123;4827;507;4161;2035;602;4627;151;495;5843;1195;26;3956;2092;23;553;2223;1568;380;35;2388;132;931;445;17;2684;5935;1419;281;1278;732;2840;600329;818;0;88067;88068;128502;123683;6866;6867;88069;44292;57727;44297;37431;37432;44212;44213;29933;29934;39258;54304;34849;34850;34851;34852;95565;5905;33102;33103;33104;33105;33106;33107;33108;33112;33113;33114;44206;44207;44208;42633;99530;59616;74822;74823;74824;74825;74828;74826;33116;33117;33118;33119;33120;33121;107850;36667;132582;132468;73374;98692;128465;74906;74907;74908;98693;73375;98694;73376;73383;73377;74909;54332;54333;54336;97535;10845;7350;54264;7372;7373;7374;7375;7376;7377;7380;69801;132469;123687;59077;59165;59164;60120;60121;113992;60122;60123;59507;60124;59163;59166;123688;60125;59162;113991;110793;110833;64806;64807;123691;123703;39149;104580;54322;81528;7382;54331;31976;7383;24082;31983;7384;101678;31977;59125;7385;7386;7387;7388;7389;46108;46109;46110;46111;128445;7390;7391;54364;7392;7393;31978;7395;45850;30210;101677;54365;54366;31735;57883;7394;7396;54367;54426;54427;54368;36668;54369;106579;54370;54371;54372;54373;54374;54375;55803;55804;63427;54376;54377;54378;33795;33760;66479;101676;7397;33251;125384;125383;50097;96072;29907;7381;7367;14377;6890;39253;73878;57785;8;62;61;3;2;243;250;1;17;6;0;2;1;1;361833;377696;397074;397129;397130;397131;1;2;4;5;6;8;10;12;14;16;1;2;64321;64324;64325;66761;66766;66767;66768;66770;66774;66775;66776;66777;66787;66789;66790;66791;66793;66794;66795;66797;66798;509716;653412;120120;120121;120122;840264;131669;131670;131671;653411;131672;248453;248454;248455;248456;73342;73343;73344;73345;1;316910;1;321127;321140;321143;321151;321154;383652;383694;383708;383796;409393;411897;298923;1;408964;419539;1;357661;389849;405002;405030;411897;17610;19754;19788;19917;20166;20571;20614;20901;21038;22598;23160;23248;23329;23365;23403;23421;822678;23459;23468;23652;23773;23795;23807;23831;23967;23990;24032;24076;24104;24109;24224;24264;24418;24537;24585;24594;24668;24755;24913;25756;454556;25831;26001;26188;26316;26327;26331;26333;26357;26378;26384;26392;26474;26476;26513;26518;26599;26646;26651;26658;26660;26693;26699;26700;26713;26722;26724;26801;26838;26853;26875;26883;26895;26904;26932;27052;27105;27218;27233;27424;27574;27675;27916;27992;28168;28368;28868;29561;29705;29901;30011;30130;30146;30161;30188;30208;30324;30346;30364;30365;30369;30378;30402;30415;30596;30663;30889;32513;33463;33480;33623;35040;35121;35144;35222;35696;36343;36870;36967;37062;37159;648536;492193;38258;38437;38448;38508;38523;38527;38532;40796;41027;41032;41041;41084;41099;41105;508282;41246;41255;41256;41267;41846;42052;683158;42169;42670;42836;43831;44104;44129;44181;44320;44604;44625;44861;44889;44972;45503;46167;818620;46282;492192;46418;46505;46522;46753;46762;46967;47679;48256;657403;1;1;320442;340194;351158;351160;351162;351163;351164;351165;351166;351167;351168;351170;351172;351356;351381;351397;351398;351400;351408;351413;351471;351472;689924;382355;382383;382384;395220;395223;395224;395357;395404;423206;423207;423208;423209;423212;423213;423285;423286;39665;121326;169295;203167;203214;229001;249730;281410;295538;63986;80383;224603;1;1;402031;402037;402038;417858;1;320421;321160;321162;321179;321221;321222;321235;321237;321337;321371;321395;321404;321421;321439;321440;321452;321572;321579;337916;347058;405044;1;340317;417868;417869;419019;1;322862;333922;386548;386549;412237;1;333922;350796;380059;383401;412237;242904;212425;212434;212478;212585;212605;212
Ultra Librarian 3D Model Ultra Librarian JXD0-9006NL CAD Model

Description

NULL

You May Also Be Interested in

Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
Pulse
CONNECTOR MODULE JACK
Need more? Email Us
Pulse
CONN JACK 12PORT 100 BASE-TX PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 4PORT PCB
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us
Pulse
CONN JACK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess