EN
  • EN
  • DE

JGO-0025NL

Part No JGO-0025NL
Manufacturer Pulse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826465-JGO-0025NL
Ultra Librarian 3D Model Ultra Librarian JGO-0025NL CAD Model

Description

The JGO-0025NL is a Gigabit Ethernet single port transformer module manufactured by Pulse Electronics. It's designed to provide galvanic isolation and impedance matching for Ethernet communication, ensuring reliable data transmission and protecting sensitive circuitry from voltage surges.

Applications:

  • Gigabit Ethernet (GbE) Interfaces: Provides the necessary electrical isolation and signal conditioning for Gigabit Ethernet ports.
  • Network Interface Cards (NICs): Used in NICs to connect computers and servers to Ethernet networks.
  • Routers and Switches: Found in networking equipment for connecting different network segments.
  • Embedded Systems: Enables Ethernet connectivity in embedded devices for data acquisition, control, and communication.
  • Industrial Automation: Used in industrial control systems for reliable Ethernet communication in harsh environments.
  • Telecommunications Equipment: Found in telecom equipment for connecting to Ethernet-based networks.

Features:

  • Gigabit Ethernet Support: Designed to support data rates up to 1 Gbps.
  • Isolation Voltage: Provides high voltage isolation between the Ethernet PHY and the network cable.
  • Common Mode Choke: Reduces common mode noise for improved signal integrity.
  • Compact Size: Enables high-density board designs.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Data Transmission: Provides galvanic isolation and impedance matching for error-free data transfer.
  • Enhanced Signal Integrity: Reduces noise and interference for improved signal quality.
  • Protection Against Voltage Surges: Protects sensitive circuitry from damage caused by voltage transients.
  • Simplified Design: Integrates multiple components into a single module, simplifying board layout.
  • Compliance with Standards: Meets industry standards for Gigabit Ethernet performance.

Specifications (General - May Vary):

The exact specifications can be found on the Pulse Electronics datasheet for JGO-0025NL.

Typically includes:

  • Turns Ratio (TX/RX): e.g., 1CT:1CT (example)
  • Isolation Voltage: e.g., 1500 Vrms (example)
  • Inductance (OCL): e.g., 350 uH min (example)
  • Insertion Loss: e.g., -1.0 dB max (example)
  • Return Loss: e.g., -18 dB min (example)
  • Operating Temperature Range: e.g., 0°C to +70°C (example)

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess