EN
  • EN
  • DE

HX5008NLT

Part No HX5008NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER MODULE GIGABIT 1PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD (SMT)
Height - Seated (Max) 0.251" (6.37mm)
Weight 0.056 oz (1.6g)
Win Source Part Number 1044392-HX5008NLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HX5008NLT CAD Model

Description

The HX5008NLT is a surface mount high isolation transformer manufactured by Pulse Electronics. It is designed for use in various isolated power supply and communication applications. This transformer provides a high level of isolation between the primary and secondary windings, ensuring safety and preventing ground loops.

Applications

  • Isolated Power Supplies: Used in AC/DC and DC/DC power supplies to provide isolation between the input and output.
  • Isolated Communication Interfaces: Employed in communication interfaces like Ethernet and CAN bus to isolate different segments of the network.
  • Medical Equipment: Utilized in medical devices to ensure patient safety by providing isolation from mains power.
  • Industrial Control Systems: Integrated into industrial control systems to isolate sensitive control circuits from high-voltage power lines.
  • Gate Driver Circuits: Used to isolate gate drive signals for MOSFETs and IGBTs in power electronic applications.

Features

  • High Isolation Voltage: Provides a high level of isolation between the primary and secondary windings.
  • Surface Mount Package: Designed for easy surface mount assembly on printed circuit boards.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental compliance.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from electrical shock and damage.
  • Reduced Ground Loops: Prevents ground loops, improving signal integrity and reducing noise.
  • Simplified Assembly: Surface mount package simplifies board assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in harsh environments.

Technical Specifications

The HX5008NLT features a turns ratio of typically 1:1, and it is designed to handle power levels up to a specified maximum. Its isolation voltage is rated at a minimum of 4000Vrms. The operating temperature range is typically -40°C to +125°C. The inductance and leakage inductance are precisely controlled to ensure optimal performance in target applications. The package is designed for automated pick-and-place assembly.

This transformer is widely used in applications requiring robust isolation and reliable performance. Its compact size and surface mount design make it an ideal choice for modern electronic devices.

You May Also Be Interested in

Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,726 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess