Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Active
Transformer Type LAN 10G Base-T
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 1.110" L x 0.608" W (28.19mm x 15.44mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 919944-H1260FNL
Ultra Librarian 3D Model Ultra Librarian H1260FNL CAD Model

Description

The 919944-H1260FNL is a pulse transformer designed for use in transformers.

  • Application: transformers
  • Size: 1.110" L x 0.608" W (28.19mm x 15.44mm)
  • Height: 0.225" (5.72mm)
  • Type: LAN 10G Base-T
  • Inductance: 350μH
  • Operating Temperature: 0°C to 70°C
  • Mounting: surface mountable
  • Package: bulk
  • Status: active product
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Pulse
XFRMR 4PORT 1:1.36CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Transmitter, 1:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1129NL
Pulse
Telecom Transformer 1CT:1CT 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 16 Terminal Gull Wing SMD
Lowest to $10.4805
ECAD model for 23Z466SM
Pulse
XFRMR 1CT:1CT/1CT:1.5CT SMD / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:1.5CT Surface Mount
Need more? Email Us
ECAD model for T1077NLT
TDK Corporation
PULSE TRANSFORMERS FOR LAN INTER
Lowest to $3.5455
ECAD model for ALT4532P-181-T05G
Pulse
XFRMR 4PORT 1:2.42 0.6MH SMD / 600μH T1/E1 (Quad) Pulse Transformer 1:2.42 Transmitter, 1:2.42 Receiver Surface Mount
Lowest to $51.1842
ECAD model for T9021NLT
Pulse
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.4, 1:1 Surface Mount
Need more? Email Us
ECAD model for TX1472NL
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
ECAD model for GDE25-2
Pulse
TRANSFORMER TELECOM DUAL T1/E1 / 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount
Lowest to $9.7441
ECAD model for PE-65870NL
Pulse
XFRMR 1:2/2.4 / 1:0.79/1 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
Lowest to $5.4981
ECAD model for T1146NL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention