EN
  • EN
  • DE

E8144-101021-L

Part No E8144-101021-L
Manufacturer Pulse
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCPT TYPEA STACKED 8POS R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Connector Type USB-A (USB TYPE-A), Stacked
Number of Contacts 8
Gender Receptacle
Mounting Type Through Hole, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Lock
Operating Temperature 0°C ~ 70°C
Number of Ports 2
Current Rating (Amps) 1A
Voltage - Rated 30VAC
Mating Cycles 1500
Shielding Shielded
Ultra Librarian 3D Model Ultra Librarian E8144-101021-L CAD Model

Description

NULL

You May Also Be Interested in

Pulse
CONN RCPT USB3.0 TYPEA 9POS R/A
Need more? Email Us
Adam Technologies, Inc.
USB B 3.0 RECEPTACLE, R/A THROUG
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGUL
Need more? Email Us
3M
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us
Pulse
CONN RCPT USB3.0 TYPEB 9POS R/A
Need more? Email Us
Pulse
CONN PLUG USB3.0 1X1 TYPE B
Need more? Email Us
Kycon, Inc.
DUAL STACKED HDMI(TM) CONNECTOR,
Need more? Email Us
Kycon, Inc.
HDMI(TM) MINI CONNECTOR, NO FLAN
Need more? Email Us
Pulse
CONN RCPT USB3.0 MICRO B SMD R/A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess