EN
  • EN
  • DE

E5908-5VC153-L

Part No E5908-5VC153-L
Manufacturer Pulse
Catalog Modular Connector Jacks
Description CONN MOD JACK R/A 8P8C SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 8
Number of Rows 2
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Features Board Lock
LED Color Does Not Contain LED
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold;5;9;7;10;8;3;4;2;1;535;4294;1528;2057;3475;626;2188;664;609;1754;600315;602004;123;4827;507;135;708;600222;2150;116;367;468;600448;5730;151;4414;2073;600439;1448;5843;1195;1436;26;3608;4968;1885;1937;455;36;3956;2092;5073;5405;1849;4672;23;39;52;2553;298;277;2668;553;2229;2326;68;2223;612;4008;3473;1568;380;35;2388;600256;602537;137;931;600350;844;17;174;2684;484;2269;5935;95;1419;2946;281;5040;991;732;818;0;36435;7259;50280;50272;31648;31649;31650;31651;31652;31653;31654;31655;31656;31657;31658;31659;31660;31661;31662;31663;31664;31665;31666;31667;50303;50304;41560;30098;61777;128517;122055;82140;82141;25293;21223;6851;6853;6852;6810;6854;6855;6856;6857;19383;6858;6859;34301;6860;10504;6811;6861;6862;25666;6863;33821;34302;34303;25667;6864;6865;6868;6871;7033;7034;1303;2160;53084;14797;6984;6999;7000;11299;6827;6826;6828;6829;7001;7002;20329;33822;7003;6837;7004;7005;7006;14839;6985;6986;6987;10640;6293;6824;6830;23814;7008;41561;19259;6831;7009;7010;7011;7012;7013;7014;7015;7016;14842;70258;7248;7017;7260;7249;18884;18885;6294;1011;6872;25668;26171;26172;26173;6873;6874;6875;25669;6876;25670;57712;26174;7018;41562;7019;6988;6989;6990;6991;7020;7250;131342;131333;131336;131332;131337;131656;131341;131338;131335;131334;131340;131339;6992;6993;7252;6994;7254;7255;7256;7258;65858;21224;6995;30096;41563;30097;7022;7023;7024;7025;7026;7027;6879;6880;6881;19487;6882;6883;34304;6884;6885;8858;9948;8859;9719;6886;50281;32793;25671;19889;7028;50305;7029;41564;6996;6997;7021;10844;6838;16431;36456;6839;57835;5725;6835;107850;53;28887;41891;9820;57777;95470;50279;128320;128321;128322;128323;128324;128327;128328;128329;128330;128331;3740;6557;25665;6846;38536;75001;73380;98695;73381;73382;75002;75003;75004;50278;21678;86954;15433;75005;73384;73385;75011;77885;75006;73386;75010;98696;73387;75012;75008;98697;86953;75007;73388;75009;38113;33243;33244;33342;34291;98506;41085;1291;39199;61838;61839;27206;75591;116995;108618;108619;117004;108620;108621;117006;108622;117008;108623;117010;58581;5895;24662;97533;1033;7106;4769;27166;7350;107614;107508;27170;90375;61903;61907;90376;67575;61904;61906;7110;91507;91508;91509;91510;91512;91515;106903;106902;106900;106904;106901;106899;106905;91518;91519;91523;91524;91525;91526;91527;91528;91529;121796;121795;39377;39378;39379;39380;39381;39383;39384;6847;43301;37783;36915;69801;721;5154;20178;104580;118136;50416;10266;6812;6813;6823;25033;60808;66479;41612;65709;13283;33251;6584;113791;34171;32784;44483;18632;18633;18634;44484;18635;109241;86583;73628;86584;109242;118884;73629;99986;125859;54813;54814;54815;73630;86585;36007;54816;54817;54818;36008;36009;36010;50269;109240;120849;131270;106069;6585;6589;6587;12642;80150;18637;18639;18640;18646;73631;50270;6850;32754;46214;96072;57828;20439;93418;13854;1195;10841;76951;29907;260;89034;106801;53725;57539;38434;13369;50;115850;6968;6896;4130;6568;6890;51271;50274;6891;6892;6893;50275;6569;6895;34037;41566;50276;39253;66506;12639;128397;128399;20843;1496;1287;44312;31;8;251;62;61;3;2;243;804;241;4;1;17;6;0;2;4;7;1;1;361833;361844;792187;361863;361864;361865;361866;792186;361867;782105;361875;361888;387800;400778;698965;411151;228169;763577;228172;228173;267141;267142;267145;681229;267147;842636;294727;294728;294731;294732;294733;294735;294736;294737;294738;294743;294739;294742;488536;74195;74197;74198;74199;74200;87510;103472;226009;477008;203868;766137;250286;281913;103996;1;332309;1;2;3;4;5;6;7;8;10;12;16;24;1;2;3;4;1;321140;321143;321151;321154;321156;321157;321589;329230;339014;349292;375595;382594;383652;383678;383680;383684;383687;383694
Ultra Librarian 3D Model Ultra Librarian E5908-5VC153-L CAD Model

Description

NULL

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MOD JACK 6P4C R/A UNSHLD
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD JACK 4P4C R/A UNSHLD
Need more? Email Us
Neutrik
NE8FAV-Y110 Fiber Optic Connecto
Need more? Email Us
Panduit Corp
CATEGORY 5E, RJ45, 8-POSITION, 8
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $21.3897
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD JACK 6P4C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 4P4C UNSHIELDED
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess