EN
  • EN
  • DE

09573680501000

Part No 09573680501000
Manufacturer HARTING
Catalog Modular Connector Jacks
Description HAN 3A M RECEPTACLE DC SET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Jack with Power Pins
Number of Positions/Contacts 8p8c, 3 Power
Number of Ports 1
Number of Rows 1
Mounting Type Panel Mount, Flange
Termination Solder
Ratings Cat5
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Tab Direction User Selectable
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631032-09573680501000
Ultra Librarian 3D Model Ultra Librarian 09573680501000 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CATEGORY 5E, 8 POSITION, 8 WIRE,
Need more? Email Us
EDAC Inc.
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD JACK 6P4C R/A UNSHLD
Need more? Email Us
Panduit Corp
MINI-COM MODULE, CAT 6, SHIELDED
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE AC SET
Need more? Email Us
Panduit Corp
MINI-COM MODULE, CAT 6, 28/30 AW
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT 1000 BASE-T PCB
Need more? Email Us
Panduit Corp
MINI-COM MODULE, CAT 6, 28/30 AW
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess