Products specifications Report Issue?

Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Finish Tin
Contact Finish Thickness 100.0µin (2.54µm)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1610531-638112-3
Ultra Librarian 3D Model Ultra Librarian 638112-3 CAD Model

You May Also Be Interested in

Anderson Power Products, Inc.
LOWER AUX. PIN CNT. 14/18 AWG
Need more? Email Us
ECAD model for 320-22
TE Connectivity
AMP MCP 2.8 CONTACT SWS (LP)
Need more? Email Us
ECAD model for 1-968875-2
TE Connectivity
250 FASTON,REC.,22-18 AWG,BR
Need more? Email Us
ECAD model for 2232903-1
JAE Electronics
CONN SOCKET 20-24AWG CRIMP GOLD
Need more? Email Us
ECAD model for 031-50677
TE Connectivity
AMP MCP 2.8 CONTACT SWS (LP)
Need more? Email Us
ECAD model for 1-968896-1
TE Connectivity
CONN 6AWG CRIMP SILVER
Need more? Email Us
ECAD model for 647877-1
Anderson Power Products, Inc.
UPPER AUX. PIN CNT. 14/18 AWG
Need more? Email Us
ECAD model for 320-24
Harwin Inc.
CONN SOCKET CRIMP GOLD
Need more? Email Us
ECAD model for M80-305
TE Connectivity
CONN SOCKET 10AWG CRIMP GOLD
Need more? Email Us
ECAD model for 213737-1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention