Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Transformer Type General Purpose
Inductance 60µH
Mounting Type Through Hole
Size / Dimension 0.291" L x 0.260" W (7.40mm x 6.60mm)
Height - Seated (Max) 0.126" (3.20mm)
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian BX4506NLT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFRMR ISOL 10BASE-T 1:1.41 SMD
Need more? Email Us
ECAD model for E2458NLT
TDK Corporation
TRANSFORMER LAN 10/100/1000 T
Lowest to $6.2400
ECAD model for TLA-7T101LF-T
Pulse
TRANSFORMERS | PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
ECAD model for TX9033
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT
Lowest to $2.7447
ECAD model for T1108NL
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4060
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4059
Pulse
RoHS peak reflow temperature rating 245C | XFRMR MAGNT MOD 1PORT POE 10/100
Need more? Email Us
ECAD model for H1197NL
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $11.8182
ECAD model for HX6400NL
EPCOS (TDK)
PULSE XFMR 1CT:1CT 350UH / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for B78476A8245A003

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention