EN
  • EN
  • DE

VCC1-B3E-125M000000

Part No VCC1-B3E-125M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316038-VCC1-B3E-125M000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3E-125M000000 CAD Model

Description

The VCC1-B3E-125M000000 is a high-performance, low-jitter voltage-controlled crystal oscillator (VCXO) designed and manufactured by Microchip Technology. This precision oscillator is ideal for telecommunications, networking, and digital equipment applications where stable and accurate clock signals are crucial for system performance and reliability.

Key Features

  • Frequency Range: The device offers a frequency range of 125 MHz, making it suitable for high-speed digital applications.
  • Supply Voltage: It operates at a supply voltage of 3.3V, aligning with common system power rails and ensuring low power consumption.
  • Output Compatibility: The VCC1-B3E-125M000000 provides a CMOS/TTL compatible output, ensuring easy integration with a wide range of digital circuits.
  • Low Phase Noise: Designed for applications requiring low phase noise, it minimizes jitter and signal interference, enhancing overall system performance.
  • Temperature Stability: The oscillator maintains stable performance over a wide temperature range, making it reliable for use in various environmental conditions.
  • Packaging: It comes in a standard industry package, facilitating easy mounting and compatibility with existing PCB designs.

Applications

The VCC1-B3E-125M000000 is versatile and can be used in multiple applications, including but not limited to:

  • Telecommunication equipment
  • Networking hardware like routers and switches
  • High-speed digital signal processing
  • Data communication and storage systems
  • Test and measurement equipment

Quality and Support

Microchip Technology is known for its commitment to quality and reliability. The VCC1-B3E-125M000000 is backed by Microchip's robust support and service network, ensuring that customers receive the assistance they need for integration, troubleshooting, and long-term maintenance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess