Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Pulse Electronics Network
Package Tape & Reel
Number of Lines 2
Inductance @ Frequency 160 µH @ 100 kHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5Ohm
Voltage Rating - DC 60V
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height (Max) 0.116" (2.95mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 1840-1044-1,1840-1044-2,1840-1044-6
Standard Package 2,500
Win Source Part Number 1018344-AE2002
Ultra Librarian 3D Model Ultra Librarian AE2002 CAD Model

Description

The 1018344-AE2002 is a common mode choke manufactured by Pulse Electronics Network.

  • Suitable for: Use in various applications, including filters
  • Package: Tape & reel
  • Mounting Option: SMD (SMT)
  • Voltage Rating - DC: 60V
  • Current Rating (Max): 100mA
  • Standard Package: 2,500
  • Height (Max): 0.116" (2.95mm)
  • Number of Lines: 2
  • Inductance @ Frequency: 160 µH @ 100 kHz
  • DC Resistance (DCR) (Max): 5 Ohm
  • Package/Case: Horizontal, 4 PC pad
  • Operating Temperature Range: -40°C to 125°C
  • MSL Level: 1 (unlimited)
  • HTSUS: 8548.00.0000
  • Other Names: 1840-1044-1, 1840-1044-2, and 1840-1044-6
  • Approval Agency: -

You May Also Be Interested in

Pulse
CMC 1.8A 2LN 2.5K OHM SMD
Need more? Email Us
ECAD model for MCM-1211M-222
Pulse
CMC 2.1A 2LN 1K OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00050524102XYE
Pulse
CMC 1.5A 2LN 2.7K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164272X00
Pulse
CMC 280MA 2LN 370OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00201212371M02
Pulse
IND CMC 51 UH 0.23A
Need more? Email Us
ECAD model for PE-1812AGC510STS
Pulse
CMC 260MA 2LN 600OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00321619601M02
Pulse
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for FE2X10-5-2
Pulse
CMC 470UH 2LN 800OHM SMD AECQ200
Need more? Email Us
ECAD model for TM8116NLT
Pulse
CMC 1A 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518501M00

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6588 $51.2468
27+ $3.8226 $103.2102
41+ $3.7031 $151.8271
56+ $3.5837 $200.6872
73+ $3.4642 $252.8866
97+ $3.1059 $301.2723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention