EN
  • EN
  • DE

ABUP00160808121Y00

Part No ABUP00160808121Y00
Manufacturer Pulse
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0603 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 30mOhm
Ratings AEC-Q200
Operating Temperature -55°C ~ 125°C
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount
Height (Max) 0.037" (0.95mm)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Features Automotive;5;9;7;10;8;3;4;2;1;535;5433;3475;118;4713;4161;2457;197;283;495;1934;1779;2639;3526;399;2019;240;5262;2997;490;4988;10;553;1276;3442;595;738;4816;587;445;17;1712;264;2577;541;1292;732;2840;818;0;93141;91606;91607;103860;6355;352;102641;7790;358;3725;13878;100045;100046;100047;29113;535;102642;4293;102620;40817;13763;40818;40819;40820;13764;9980;101625;101626;101629;101627;101628;101623;101624;1549;13256;51029;119780;119781;114083;32866;51031;51030;118509;42658;52725;106676;109047;106675;113627;109048;109049;109050;109051;127301;127300;127302;42659;50974;51032;53;36250;92194;101617;101616;92192;92195;92196;92189;96210;92193;92190;124315;124334;124316;108210;108209;3932;58128;3937;59223;118475;56904;115978;115067;60151;60152;92198;113369;115979;115980;60153;92199;115981;108492;108493;89751;50975;50976;20726;50977;52144;50978;99425;131200;48329;110064;110060;110067;110065;47709;38059;38061;38063;38065;38067;38068;38050;59263;38051;38052;38053;38054;38055;38060;38062;38064;38066;38057;38056;38058;98380;99387;99385;99386;107543;1245;1241;124317;40824;10001;40825;10002;10004;40826;40827;10003;40828;28125;28126;28127;9981;9983;84546;48713;66138;115983;56297;10996;81085;9985;9986;9990;56296;9996;9999;10000;51160;48711;51025;91038;63547;1430;10006;1265;497;1264;1233;2116;4129;92539;109800;124204;124205;124206;109798;109799;109797;176;1237;82855;83414;82835;83416;90717;90713;90716;90718;82854;83413;90715;82853;90714;82836;83415;83417;88317;91039;118933;109921;110058;110068;109928;109904;109939;110061;110069;110062;110070;29;48710;48709;15907;110059;110057;110066;110063;1240;31711;1733;125902;1244;28234;28235;28236;28237;28238;28239;28240;28241;28242;58189;58190;104589;104590;104591;43709;104592;1243;104118;104119;104593;104594;104595;104596;19050;54854;115895;115887;103294;103298;74241;99609;99610;99611;115424;115425;115426;85455;85454;85447;85450;85449;85448;85452;85453;16887;16888;108449;123147;119132;94837;94836;124346;84371;1242;103292;1506;50979;60042;91976;50980;1507;50981;56943;60876;50982;50983;16889;16890;1551;76950;113921;59224;5876;2060;10008;1234;1235;64967;10009;10010;118366;77459;3745;51612;57943;69167;50972;4369;24145;24144;93437;30912;24143;31742;22751;39216;50973;120131;4392;123503;123504;123501;123502;35532;35534;35535;35533;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;768755;338630;389223;389456;402741;1;2;3;4;5;8;0 Ohms @ 100 MHz;30 mOhms @ 100 MHz;220 mOhms @ 100 MHz;1 Ohms @ 100 MHz;2 Ohms @ 1 MHz;2 Ohms @ 100 MHz;2.9 Ohms @ 1 MHz;3 Ohms @ 100 MHz;3.3 Ohms @ 1 MHz;3.6 Ohms @ 1 MHz;4 Ohms @ 1 MHz;4.5 Ohms @ 1 MHz;5 Ohms @ 1 MHz;5 Ohms @ 100 MHz;6 Ohms @ 100 MHz;6.7 Ohms @ 1 MHz;6.8 Ohms @ 1 MHz;7 Ohms @ 100 MHz;7.4 Ohms @ 1 MHz;7.5 Ohms @ 100 MHz;7.6 Ohms @ 1 MHz;8 Ohms @ 100 MHz;8.4 Ohms @ 1 MHz;8.5 Ohms @ 100 MHz;9 Ohms @ 1 MHz;9 Ohms @ 100 MHz;9.8 Ohms @ 1 MHz;10 Ohms @ 1 MHz;10 Ohms @ 100 MHz;11 Ohms @ 100 MHz;12 Ohms @ 1 MHz;12 Ohms @ 2 MHz;12 Ohms @ 100 MHz;12 Ohms @ 900 MHz;14 Ohms @ 1 MHz;15 Ohms @ 1 MHz;15 Ohms @ 10 MHz;15 Ohms @ 100 MHz;16 Ohms @ 100 MHz;17 Ohms @ 1 MHz;17 Ohms @ 100 MHz;18 Ohms @ 2 MHz;18 Ohms @ 100 MHz;19 Ohms @ 1 MHz;19 Ohms @ 100 MHz;20 Ohms @ 10 MHz;20 Ohms @ 100 MHz;21 Ohms @ 1 MHz;21 Ohms @ 100 MHz;22 Ohms @ 1 MHz;22 Ohms @ 100 MHz;23 Ohms @ 100 MHz;25 Ohms @ 100 MHz;26 Ohms @ 100 MHz;27 Ohms @ 2 MHz;27 Ohms @ 100 MHz;28 Ohms @ 100 MHz;30 Ohms @ 10 MHz;30 Ohms @ 100 MHz;31 Ohms @ 1 MHz;31 Ohms @ 100 MHz;32 Ohms @ 1 MHz;32 Ohms @ 100 MHz;33 Ohms @ 1 MHz;33 Ohms @ 100 MHz;34 Ohms @ 100 MHz;35 Ohms @ 50 MHz;35 Ohms @ 100 MHz;36 Ohms @ 100 MHz;37 Ohms @ 100 MHz;38 Ohms @
Ultra Librarian 3D Model Ultra Librarian ABUP00160808121Y00 CAD Model

Description

NULL

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,185+ $0.0423 $50.1255
2,875+ $0.0348 $100.0500
4,455+ $0.0337 $150.1335
6,135+ $0.0326 $200.0010
7,940+ $0.0315 $250.1100
10,640+ $0.0282 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess