EN
  • EN
  • DE

14A-30-28B35

Part No 14A-30-28B35
Manufacturer Pulse
Catalog Power Transformers
Description PWR XFMR LAMINATED 30VA TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Laminated Core
Voltage - Primary 115V, 230V
Voltage - Secondary (Full Load) Parallel 14V, Series 28V
Current - Output (Max) Parallel 2.12A, Series 1.06A
Primary Winding(s) Dual
Secondary Winding(s) Single, Multiple Taps
Center Tap No
Power - Max 30VA
Mounting Type Through Hole
Termination Style PC Pin
Size / Dimension 66.68mm L x 55.55mm W
Height - Seated (Max) 39.67mm
Weight 1.2 lbs (544.3 g);5;9;7;10;8;3;4;2;1;601651;196;3475;419;2170;118;101;2457;197;602201;283;5624;495;5843;164;3766;4718;1902;3013;5659;277;553;5594;4008;3473;595;2106;308;1295;132;17;1712;41;237;2747;95;2258;5578;732;2840;3388;818;0;6840;1916;14418;5798;3861;14419;14420;10907;5842;5843;10911;12176;4287;8830;4289;7478;14421;14422;14826;14424;939;14425;14823;14426;14427;672;14428;14429;14431;14432;14433;14466;14434;14435;14436;13381;14820;4655;14437;14438;14439;14440;14441;14442;14443;14444;14445;131215;38993;38994;38995;864;40296;40298;40299;40300;40301;30168;40302;40303;40305;40307;40308;8046;40310;40311;40312;40314;40316;40317;40318;40319;40320;40321;40322;40323;40324;40325;40326;40327;22119;32370;40329;40331;40333;40335;40336;40337;40338;32385;32386;32387;32388;32389;5862;36645;37405;84032;84033;84034;113629;84038;84039;84040;84035;84036;84037;113630;19088;13778;5908;13207;4441;1537;5153;14486;24382;14468;55769;57686;27214;114718;114719;14469;10923;30206;14470;14471;74939;15157;37731;114710;62815;113631;125331;125144;125333;125330;125332;113632;81699;81700;81701;22451;109046;114711;43366;10365;9859;81408;114712;114713;87757;86882;47049;96017;31691;31690;96018;96019;96020;114714;74095;14472;24383;24384;36646;24385;1079;14416;487;14473;3235;106147;14474;14475;14476;795;30207;57687;36647;5290;14485;24386;14477;123912;123898;27896;14478;14479;14480;14481;118070;14482;14483;123913;6489;13554;112061;43367;58658;64538;30208;57688;57689;122212;30209;10369;24387;38266;55770;55771;3166;37406;112984;10502;55772;30205;6181;57690;106879;103984;124092;124091;124093;124094;124095;124096;124098;124099;121790;61;3;792;2;243;804;250;4;1;17;6;0;2;1;1;363456;387501;401148;413939;174115;249171;87718;92529;155183;226124;69629;69652;425548;69653;69654;69655;804982;69656;69658;69659;69660;71347;71348;463587;77483;806242;77490;812429;78969;78972;488770;78973;79431;79434;84289;84308;84310;84311;84312;804984;804983;84313;84315;84321;85852;641361;759903;715829;716178;715830;140869;718927;140871;749747;141946;716481;141954;718928;141955;141958;141959;718929;715831;147953;147958;718930;147961;150722;718931;150739;715832;153583;806241;716480;153592;153593;157300;163008;191652;199507;199511;199512;213650;225290;718932;715833;245894;256165;806240;757404;289977;751103;751101;153319;751104;1;128655;132007;202627;174115;249171;249406;249410;249448;249471;267452;252155;818550;252171;253273;281265;270755;295157;284152;305478;297465;818551;74515;74634;74643;65977;818552;806243;80315;75516;76064;87718;87845;81889;82261;818553;82469;97403;103542;98668;818549;98674;108742;104845;104997;116509;143803;149434;155183;155239;155251;159247;155866;160079;165862;165878;167574;184598;188819;190510;194844;194857;197370;718938;215305;215332;218067;220528;226124;238738;243956;245120;257642;261830;274110;275665;493056;279431;287637;290278;794094;299931;806244;69629;77483;426272;77490;78969;718934;715834;718933;715835;84289;718935;84301;716179;84302;84303;84308;84315;84321;751115;718936;716482;140848;140886;803850;145836;147953;715836;147960;150722;718937;153583;153588;157306;805000;163008;163009;804988;804987;751137;182789;804991;804986;804997;189719;821876;807707;804996;804995;193667;195899;195996;805263;805002;821877;805262;804998;821886;821884;199513;805001;213817;217286;751142;221502;221509;221510;225319;225353;225354;803847;806246;237355;237356;240279;751126;804340;243362;243363;244467;821882;246573;804989;256265;256266;258858;804992;821878;260048;806606;261124;261125;804990;821889;262533;821888;804993;263524;263525;265771;804985;805003;821883
Ultra Librarian 3D Model Ultra Librarian 14A-30-28B35 CAD Model

Description

NULL

You May Also Be Interested in

Tamura
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Tamura
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 750VA CHAS MT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess