EN
  • EN
  • DE

T1063

Part No T1063
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description TRANSFORMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pulse A Technitrol Company
Win Source Part Number 1263362-T1063
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1063 CAD Model

Description

The Pulse T1063 is a surface mount common mode choke designed to suppress unwanted noise and interference in various electronic applications. This component is manufactured by Pulse A Technitrol Company, a well-known provider of electronic components for signal and power management.

Applications

  • EMI filtering in power supplies: The T1063 effectively reduces electromagnetic interference in power supply circuits.
  • Common mode noise suppression in data lines: It suppresses common-mode noise in data transmission lines to improve signal integrity.
  • Noise reduction in audio equipment: Used to minimize noise in audio amplifier circuits.
  • Signal isolation in industrial control systems: Provides signal isolation to protect sensitive components from external noise.
  • Filtering in network devices: It is applied in Ethernet and other network interfaces to reduce noise.

Features

  • Surface Mount Design: Facilitates efficient PCB assembly with automated pick-and-place equipment.
  • Compact Size: Optimized for space-constrained applications.
  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Maintains signal integrity with minimal impact on differential signals.
  • Wide Frequency Range: Effective noise suppression across a broad frequency spectrum.
  • High Insulation Resistance: Ensures safe and reliable operation.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signal transmission.
  • Enhanced EMI Compliance: Helps meet regulatory requirements for electromagnetic interference.
  • Reduced System Noise: Minimizes noise throughout the system, improving overall performance.
  • Increased System Reliability: Protects sensitive components from damage due to noise spikes.
  • Simplified PCB Layout: Surface mount design eases board layout and reduces the potential for noise coupling.

Technical Specifications (Typical):

  • Inductance: Search results indicate multiple inductance values depending on specific variant - consult the datasheet for exact specifications.
  • DCR (DC Resistance): Varies depending on the specific part number; refer to the datasheet.
  • Rated Current: Varies; refer to the datasheet.
  • Operating Temperature: Typically -40°C to +85°C or higher, depending on the specific datasheet.
  • Termination Type: Surface Mount

Datasheets and specific product information for various inductance ratings and other parameters are available on the Pulse Electronics website and from authorized distributors. Consult the appropriate datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9032 $59.0320
24+ $4.8441 $116.2584
37+ $4.6928 $173.6336
51+ $4.5415 $231.6165
66+ $4.3902 $289.7532
89+ $3.9351 $350.2239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess