EN
  • EN
  • DE

H90-OY805

Part No H90-OY805
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case 1206
Manufacturer Pulse A Technitrol Company
Manufacturer Homepage www.pulseeng.com
Win Source Part Number 753419-H90-OY805
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H90-OY805 CAD Model

Description

The H90-OY805 is a common mode choke manufactured by Pulse A Technitrol Company. These chokes are designed to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electrical noise that appears equally on multiple lines with respect to ground. This choke provides a high impedance to common-mode noise while allowing differential signals to pass through with minimal attenuation.

Applications:

  • Power Supply Input Filtering
  • Data Communication Lines (e.g., USB, Ethernet)
  • Audio Equipment
  • Motor Drive Systems
  • Medical Equipment

Features:

  • High Common Mode Noise Suppression: Effectively attenuates common-mode noise signals.
  • Low Differential Mode Insertion Loss: Minimizes the impact on desired differential signals.
  • Compact Size: Suitable for use in space-constrained applications.
  • High Reliability: Designed for robust and reliable performance.
  • Wide Operating Temperature Range: Can operate in a variety of environmental conditions.

Benefits:

  • Reduced Electromagnetic Interference (EMI): Suppresses noise emissions and improves EMC performance.
  • Improved Signal Integrity: Protects sensitive signals from noise corruption.
  • Enhanced System Stability: Prevents malfunctions caused by common-mode noise.
  • Increased Reliability: Reduces the risk of component failure due to electrical noise.
  • Compliance with Regulatory Standards: Helps meet EMC requirements for various industries.

The H90-OY805 is typically used in conjunction with other filtering components, such as capacitors, to create a comprehensive EMI filter. It is important to select a choke with appropriate impedance and current ratings for the specific application. They come in various package sizes and mounting configurations (e.g., through-hole, surface mount). The specific impedance, current rating, and physical dimensions can vary based on the product specifications sheet. The H90-OY805 helps ensure clean and reliable signal transmission in a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess