EN
  • EN
  • DE

XL-5530-LW300-S-R

Part No XL-5530-LW300-S-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 54.5MM BRACKET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 6 ~ 16V
Frequency 3kHz
Technology Piezo
Operating Mode Siren
Duration 3 PPS
Sound Pressure Level (SPL) 123dB @ 12V, 10cm
Current - Supply 260mA
Port Location Top
Temperature Range - Operating -20°C ~ 60°C
Mounting Type Bracket Mount
Termination Wire Leads
Size / Dimension 2.146" Dia (54.50mm)
Height - Seated (Max) 2.224\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546884-XL-5530-LW300-S-R
Ultra Librarian 3D Model Ultra Librarian XL-5530-LW300-S-R CAD Model

Description

N

You May Also Be Interested in

Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
Intervox
BUZZER MAGNETIC 1.5V 12MM TH / Buzzers Transducer, Externally Driven Magnetic 1.5 V 70mA 2.731kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess