Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835261-RF1736TR13
Ultra Librarian 3D Model Ultra Librarian RF1736TR13 CAD Model

Description

The RF1736TR13 is a high-power, high-efficiency linear amplifier designed by RF Micro Devices. This amplifier is specifically engineered for applications requiring robust performance and linearity in demanding wireless communication systems. Its architecture is optimized for minimal distortion and maximum power output, making it a crucial component in various communication infrastructure and devices.

Applications:

  • Cellular base stations: Used as a driver or final stage amplifier in cellular infrastructure.
  • Wireless infrastructure: Employed in repeaters and boosters to extend coverage.
  • Public safety radio systems: Provides reliable amplification for emergency communication networks.
  • Satellite communications: Used in uplink and downlink chains requiring high linearity.

Features:

  • High linearity: Delivers excellent signal fidelity, minimizing distortion and adjacent channel interference.
  • High power output: Provides sufficient power for extended communication ranges.
  • High efficiency: Operates with minimal power consumption, reducing operational costs and thermal load.
  • Integrated bias circuitry: Simplifies the design and reduces the number of external components required.
  • Over-temperature protection: Protects the amplifier from damage due to excessive heat.

Benefits:

  • Improved signal quality: Enables clearer and more reliable communication.
  • Extended communication range: Allows for greater coverage areas with consistent signal strength.
  • Reduced operating costs: High efficiency translates to lower power consumption and heat dissipation.
  • Simplified system design: Integrated features minimize external component requirements, speeding up development.
  • Enhanced system reliability: Protection features safeguard the amplifier from potential damage, ensuring continuous operation.

The RF1736TR13 operates within a specific frequency range (typically in the cellular bands). It's designed for surface mount assembly. Detailed specifications include gain, noise figure, and operating voltage, and can be found in the product datasheet.

You May Also Be Interested in

ITE
Need more? Email Us
ECAD model for IT8558FN/AX
ITE
Need more? Email Us
ECAD model for IT8760E/AXS-L
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for IR26-71C/L261/S63/CT(LM)
ITE
Lowest to $0.7710
ECAD model for IT7803M/AY
Everlight Electronics Co Ltd
Lowest to $1.4039
ECAD model for IRM-V838M3/TR1
ITE
Need more? Email Us
ECAD model for IT8570E/AXA
ITE
Need more? Email Us
ECAD model for IT7682M/AY
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention