EN
  • EN
  • DE

USB208-T7

Part No USB208-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (U - Z)
Description STEERING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 396385-USB208-T7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB208-T7 CAD Model

Description

The USB208-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used to protect USB interfaces and other high-speed data lines in electronic devices.

Applications

  • USB Ports: Protection for USB 2.0 interfaces in computers, laptops, and peripherals.
  • Data Lines: Safeguarding data lines in various electronic equipment.
  • HDMI Ports: Protection for HDMI interfaces in TVs, monitors, and other display devices.
  • Networking Equipment: Protecting Ethernet ports in routers, switches, and network cards.
  • Mobile Devices: ESD protection for smartphones, tablets, and portable electronics.

Features

  • Low Clamping Voltage: Provides effective transient voltage suppression to protect downstream components.
  • Low Capacitance: Minimizes signal degradation in high-speed data transmission applications.
  • ESD Protection: Exceeds industry standards for ESD immunity, safeguarding against electrostatic discharge events. Specifically, it exceeds IEC 61000-4-2 (ESD) requirements.
  • Compact Package: Small SOT-23-6 package for space-constrained applications.
  • Fast Response Time: Rapid response to transient events to quickly clamp voltage surges.

Benefits

  • Improved Reliability: Protects sensitive electronic components from damage caused by ESD and surge events, enhancing overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to electrical transients, reducing downtime and maintenance costs.
  • Enhanced Performance: Low capacitance ensures minimal signal distortion, maintaining the integrity of high-speed data transmission.
  • Cost-Effective Protection: Provides robust protection at a competitive price point.
  • Compliance with Standards: Meets industry standards for ESD protection, ensuring compliance with regulatory requirements.

Additional Details

The USB208-T7 uses silicon avalanche diode technology to provide a fast response time and low clamping voltage. It is designed to protect four data lines. The device is packaged in a small SOT-23-6L package, making it suitable for high-density PCB layouts. The peak pulse power is rated to protect against transient surges. The USB208-T7 offers a reliable and cost-effective solution for protecting sensitive electronic components from ESD and surge events, thereby increasing the lifespan and reliability of the end product.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.9623

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess