EN
  • EN
  • DE

SM8S33A-T750

Part No SM8S33A-T750
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996575-SM8S33A-T750
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM8S33A-T750 CAD Model

Description

The SM8S33A-T750 from Protek Devices is a high-reliability transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode is specifically engineered for applications requiring robust protection and high surge capability. The T750 designation indicates that it is qualified to automotive-grade standards.

Applications

  • Automotive Electronics: ECU protection, sensor protection, and general automotive electronic system protection.
  • Industrial Control Systems: Protecting PLCs, motor drives, and other industrial equipment from voltage surges.
  • Telecommunications Equipment: Protecting communication lines and equipment from lightning-induced surges.
  • Power Supplies: Providing overvoltage protection for power supplies and related circuitry.
  • Harsh Environment Applications: Suitable for applications requiring high reliability in extreme conditions.

Features

  • Reverse Standoff Voltage: 33V
  • Peak Pulse Power: 6600W (10/1000µs waveform)
  • Breakdown Voltage: 36.7V to 40.7V
  • Clamping Voltage: Low clamping voltage to protect sensitive components.
  • Operating Temperature Range: -65°C to +175°C
  • Package: DO-220AA
  • Automotive Grade: Qualified to automotive-grade standards for high reliability.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Superior Surge Protection: Provides excellent protection against voltage transients and surges.
  • High Reliability: Designed for high-reliability applications in harsh environments.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive circuits.
  • Automotive Qualification: Meets the stringent requirements of automotive applications.
  • Easy to Use: Simple to integrate into existing designs.
  • Extended Lifespan: Protects equipment from damage, extending its operational life.

Additional Details

The SM8S33A-T750 offers superior surge protection for sensitive electronic equipment. Its high peak pulse power capability and low clamping voltage ensure effective protection against voltage transients. The automotive-grade qualification makes it suitable for demanding automotive applications. This TVS diode is designed for high reliability and long-term performance in harsh environments. Its DO-220AA package allows for efficient heat dissipation, contributing to its overall reliability.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess