EN
  • EN
  • DE

PSR05-T7

Part No PSR05-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STEERING DIODE/TVS ARRAY COMBO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282095-PSR05-T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSR05-T7 CAD Model

Description

The PSR05-T7, manufactured by Protek Devices, is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic circuits from transient voltage events such as Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning surges. This device is particularly useful in safeguarding data and power lines in various electronic applications. It offers a fast response time and low clamping voltage to minimize the impact of transient voltages on the protected circuitry.

Applications

  • Data Lines: Protection for RS-232, RS-485, USB, and Ethernet communication lines against ESD and surge events.
  • Power Lines: Overvoltage protection for DC power lines in electronic devices.
  • Industrial Control Systems: Safeguarding control circuits in industrial automation equipment from voltage transients.
  • Consumer Electronics: ESD protection for I/O ports and connectors in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Protection of automotive electronic control units (ECUs) and sensor interfaces from transient voltages.

Features

  • Low Clamping Voltage: Minimizes the voltage overshoot experienced by the protected circuit during a transient event.
  • Fast Response Time: Rapidly clamps transient voltages to protect sensitive components.
  • Low Capacitance: Ensures minimal signal degradation in high-speed data transmission applications.
  • Compact Package: Available in small surface-mount packages for easy integration into space-constrained designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive electronic components caused by transient voltage events, thereby improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime by protecting against failures resulting from voltage surges and ESD.
  • Improved Product Safety: Safeguards users from potential hazards associated with electrical surges.
  • Cost Savings: Reduces the cost of repairs and replacements by preventing damage to electronic components.
  • Compliance with Regulatory Standards: Helps manufacturers meet regulatory requirements for ESD and surge protection.

Additional Details: The PSR05-T7 features a typical standoff voltage (VRWM) of 5V and a low clamping voltage. It is designed to handle specific surge currents and ESD levels as defined by industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). The device is available in various surface-mount packages, like the SOD-323. For detailed electrical characteristics, performance curves, and application guidelines, refer to the official datasheet provided by Protek Devices.

In summary, the PSR05-T7 TVS diode is a crucial component for protecting electronic systems from the damaging effects of transient voltage surges, contributing to enhanced reliability and longevity.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess