EN
  • EN
  • DE

PSOT24LC-LF-T7

Part No PSOT24LC-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description ULTRA LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282075-PSOT24LC-LF-T7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT24LC-LF-T7 CAD Model

Description

The PSOT24LC-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is particularly useful in applications requiring protection of multiple I/O lines in a compact form factor.

Applications:

  • Protection of data lines in communication equipment: Ethernet, USB, RS-232, and other interface protection.
  • Safeguarding consumer electronics: Mobile phones, tablets, laptops, and portable media players.
  • Industrial control systems: Protecting I/O ports of PLCs and other control devices.
  • Medical equipment: Protecting sensitive electronics in monitoring and diagnostic devices.
  • Automotive applications: Protecting ECUs and other automotive systems from voltage transients.

Features:

  • Low clamping voltage: Ensures effective protection by limiting the voltage to a safe level during transient events.
  • Low leakage current: Minimizes power consumption and ensures the device does not interfere with normal circuit operation.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Compact SOT-23-6 package: Offers a small footprint for space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Lead-free finish: Compliant with lead-free manufacturing requirements.

Benefits:

  • Enhanced system reliability: Protects against ESD and surge events, increasing the lifespan of electronic devices.
  • Reduced downtime: Prevents equipment failure due to transient voltages, minimizing downtime and repair costs.
  • Improved product safety: Protects users from potential hazards associated with electrical surges.
  • Simplified circuit design: Integrates multiple TVS diodes into a single package, reducing component count and board space.
  • Cost-effective protection: Provides a cost-efficient solution for protecting sensitive electronics.

Additional Details:

The PSOT24LC-LF-T7 typically features a clamping voltage of [search and insert value here] and a peak pulse current of [search and insert value here]. The device is designed to meet industry standards for ESD and surge protection, including IEC 61000-4-2 and IEC 61000-4-5. It is available in tape and reel packaging for automated assembly. The 'LF' in the part number indicates a lead-free finish, and 'T7' usually signifies the specific tape and reel packaging configuration. The 'LC' suffix likely denotes a lower capacitance variant. This device offers a robust and reliable solution for protecting electronic circuits from a wide range of transient voltage threats. Always consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,400 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess