EN
  • EN
  • DE

PSOT05C-LF-T7

Part No PSOT05C-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 094525-PSOT05C-LF-T7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSOT05C-LF-T7 CAD Model

Description

The PSOT05C-LF-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. This component is designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'PSOT05C' indicates a small outline transistor (SOT) package TVS diode with a standoff voltage around 5V. The 'LF' denotes that it's lead-free, compliant with RoHS standards.

Applications

  • Portable Electronics: Protecting smartphones, tablets, and other portable devices from ESD.
  • Data Line Protection: Safeguarding data lines in communication equipment and computers.
  • I/O Port Protection: Protecting I/O ports in various electronic devices.
  • Microcontroller Protection: Shielding microcontrollers from transient voltage events.
  • Wearable Devices: Providing ESD protection for wearable technology.

Features

  • Low Clamping Voltage: Minimizes the voltage across protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage to sensitive circuits.
  • Small Outline Transistor (SOT) Package: Enables compact design and efficient PCB assembly.
  • Lead-Free Finish: Complies with RoHS environmental standards.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.

Benefits

  • Enhanced System Reliability: Reduces the risk of damage to electronic components from transient voltage events.
  • Reduced Downtime: Prevents equipment failures and minimizes downtime associated with repairs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic equipment.
  • Compliance with Environmental Standards: Lead-free construction ensures compliance with RoHS regulations.
  • Space-Saving Design: SOT package allows for compact and efficient designs.

Additional Details

The PSOT05C-LF-T7 is typically used in applications where space is a constraint and protection against ESD is critical. Refer to the Protek Devices datasheet for detailed electrical specifications, including peak pulse power, clamping voltage, and capacitance. The 'T7' suffix often indicates the specific packaging or tape and reel configuration. It's essential to consult the datasheet for proper application and board layout recommendations to ensure optimal TVS diode performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
5,185+ $0.0193 $100.0705
8,025+ $0.0187 $150.0675
11,050+ $0.0181 $200.0050
14,290+ $0.0175 $250.0750
19,110+ $0.0157 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,700 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess