EN
  • EN
  • DE

PSMS05-LF-T7

Part No PSMS05-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282013-PSMS05-LF-T7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMS05-LF-T7 CAD Model

Description

The PSMS05-LF-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is specifically designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'LF' in the part number indicates that it is lead-free, complying with RoHS standards.

Applications

  • Data Line Protection: Protecting data lines in various electronic devices from transient voltage surges.
  • I/O Port Protection: Safeguarding I/O ports in computers, peripherals, and communication equipment.
  • Microcontroller Protection: Protecting microcontrollers from ESD and other transient voltage events.
  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops to protect sensitive components.
  • Industrial Equipment: Protecting control systems and communication interfaces in industrial applications.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the stress on protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Lead-Free Finish: Complies with RoHS environmental standards.
  • Surface Mount Package: Allows for efficient and automated PCB assembly.

Benefits

  • Improved System Reliability: Reduces the risk of damage to sensitive components caused by transient voltage events.
  • Reduced Downtime: Prevents equipment failures and minimizes downtime for repairs.
  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge, ensuring reliable operation.
  • Cost-Effective Solution: Offers a cost-effective way to protect electronic equipment from transient voltage surges.
  • Compliance with Environmental Standards: Lead-free construction ensures compliance with RoHS regulations.

Additional Details

The PSMS05-LF-T7 typically has a standoff voltage around 5V. The 'T7' suffix often indicates the specific packaging or tape and reel configuration. Consult the Protek Devices datasheet for detailed electrical specifications such as peak pulse power, clamping voltage, and capacitance. It's essential to refer to the datasheet for proper application and board layout recommendations to ensure optimal protection performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess