EN
  • EN
  • DE

PLR3304-LF-T73

Part No PLR3304-LF-T73
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 277543-PLR3304-LF-T73
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLR3304-LF-T73 CAD Model

Description

The PLR3304-LF-T73, manufactured by Protek Devices, is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from damage due to electrostatic discharge (ESD) and other transient voltage surges. This device is commonly used to protect data lines and I/O ports in a wide range of applications.

Applications

  • USB ports
  • HDMI ports
  • Ethernet ports
  • RS-232 and RS-485 interfaces
  • General I/O protection

Features

  • Low clamping voltage
  • Low capacitance
  • Fast response time
  • Small surface mount package
  • Provides protection for multiple I/O lines

Benefits

  • Improved system reliability
  • Reduced downtime
  • Extended product life
  • Compliance with industry standards
  • Cost-effective protection

Additional Details

The PLR3304-LF-T73 is a TVS diode array that provides bidirectional ESD protection for multiple data lines. It features a low clamping voltage, which limits the maximum voltage that the protected components are exposed to during a transient event. The low capacitance minimizes signal distortion, making it suitable for protecting high-speed data interfaces. The fast response time ensures that the device can quickly clamp transient voltages before they damage the protected components. It is housed in a small surface mount package, making it easy to integrate into space-constrained applications.

This TVS diode array is commonly used to protect USB, HDMI, and Ethernet ports from ESD strikes. It can also be used to protect RS-232 and RS-485 interfaces. Proper PCB layout is crucial for effective ESD protection. The TVS diode should be placed as close as possible to the connector or I/O port being protected, and the trace length between the TVS diode and the protected component should be minimized. Consult the Protek Devices datasheet for detailed specifications and application guidelines. This TVS diode array provides a reliable and cost-effective solution for protecting sensitive electronic equipment from transient voltage surges.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7048 $59.9080
200+ $0.5783 $115.6600
310+ $0.5603 $173.6930
430+ $0.5422 $233.1460
555+ $0.5241 $290.8755
740+ $0.4699 $347.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess