EN
  • EN
  • DE

GBLC03LC-T7

Part No GBLC03LC-T7
Manufacturer Protek Devices
Catalog OEM Parts (F - I)
Description GBLC Series 3.3 V 350 W Bi/Uni-Directional Transient Voltage Suppressor- SOD-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Schedule B 8536300000
Win Source Part Number 1060504-GBLC03LC-T7
Categories OEM Parts(F-I)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBLC03LC-T7 CAD Model

Description

The GBLC03LC-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device provides robust overvoltage protection in a compact package.

Applications:

  • Protection of I/O ports in portable devices
  • Protection of data lines in communication systems
  • Protection of automotive electronics
  • Protection of industrial control systems
  • Protection of consumer electronics

Features:

  • Low clamping voltage: Provides effective overvoltage protection.
  • Low leakage current: Minimizes power consumption.
  • Fast response time: Quickly clamps transient voltages.
  • Small footprint: Compact package for space-constrained applications.
  • RoHS compliant: Environmentally friendly.
  • ESD protection: Protects against electrostatic discharge events.
  • Lead-free finish: Complies with environmental standards.

Benefits:

  • Improved system reliability: Protects against voltage surges and ESD events.
  • Reduced downtime: Prevents damage to sensitive components.
  • Lower system cost: Reduces the need for additional protection circuitry.
  • Extended product life: Protects against premature component failure.
  • Enhanced safety: Protects against electrical hazards.

Additional Details:

The GBLC03LC-T7 is typically used to protect sensitive electronic devices from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is designed for applications requiring high levels of surge protection in a small form factor. The device is available in a surface-mount package, allowing for easy integration into printed circuit boards. Its low clamping voltage ensures that sensitive components are protected from overvoltage conditions. The GBLC03LC-T7's fast response time and low leakage current make it an ideal choice for protecting high-speed data lines and other sensitive circuits.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess