EN
  • EN
  • DE

CP12C-LF-T7

Part No CP12C-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Number of Pins 6
RoHS Compliant
Win Source Part Number 969802-CP12C-LF-T7
Categories OEM Parts(C-E)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP12C-LF-T7 CAD Model

Description

The CP12C-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The CP12C-LF-T7 is specifically designed for applications requiring robust protection against these threats.

Applications

  • USB ports
  • HDMI ports
  • Ethernet ports
  • RS-232 interfaces
  • RS-485 interfaces
  • CAN bus interfaces
  • Microcontroller inputs

Features

  • Low clamping voltage
  • Fast response time
  • Surface mount package
  • Low capacitance
  • Pb-Free (RoHS compliant)
  • High surge current capability
  • Bidirectional protection

Benefits

  • Protects sensitive circuits from damaging voltage transients.
  • Ensures reliable system operation by preventing ESD and surge-related failures.
  • Suitable for high-speed data lines due to its low capacitance.
  • Easy to integrate into automated assembly processes with its surface mount package.
  • Meets environmental regulations due to its Pb-Free construction.
  • Provides robust protection against various types of transient events.

Additional Details

The CP12C-LF-T7 features a low clamping voltage, which limits the voltage seen by the protected circuitry during a transient event. The fast response time ensures that the TVS diode can react quickly to suppress transients. The low capacitance minimizes signal degradation in high-speed data lines. The device is typically packaged in a small outline package (SOP) or similar surface-mount package. The specific surge current capability and other electrical characteristics can be found in the Protek Devices datasheet. The operating temperature range is typically from -55°C to +125°C. This TVS diode array is essential for protecting electronic equipment from damage and ensuring reliable performance in harsh environments.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess