EN
  • EN
  • DE

5KP24A-LF

Part No 5KP24A-LF
Manufacturer Protek Devices
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039469-5KP24A-LF
Categories OEM Parts(0-9)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5KP24A-LF CAD Model

Description

The 5KP24A-LF is a high-power transient voltage suppressor (TVS) diode manufactured by Protek Devices. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is part of the 5KP series, known for its robust surge handling capability and fast response time.

Applications:

  • Power supplies: Protecting sensitive components from voltage surges.
  • Industrial equipment: Safeguarding control systems and machinery from transient voltages.
  • Telecommunications equipment: Protecting communication lines from lightning strikes and other surge events.
  • Automotive electronics: Protecting vehicle electronic systems from voltage transients.
  • Outdoor electronics: Ensuring the reliability of equipment exposed to harsh environments.

Features:

  • High surge capability: Withstands high surge currents without degradation.
  • Fast response time: Clamps transient voltages quickly, protecting sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level.
  • Unidirectional: Provides protection against positive voltage transients.
  • Lead-free (LF) package: Compliant with environmental regulations.

Benefits:

  • Enhanced equipment reliability: Protects sensitive electronics from damage due to voltage transients.
  • Reduced downtime: Minimizes equipment failures caused by surge events.
  • Improved system performance: Ensures stable operation of electronic systems in harsh environments.
  • Cost-effective protection: Provides a reliable and affordable solution for surge protection.
  • Compliance with safety standards: Meets industry safety requirements for transient voltage protection.

Additional Details:

The 5KP24A-LF has a standoff voltage of 24V, meaning it doesn't conduct under normal operating conditions until the voltage exceeds this level. Its peak pulse power dissipation is 5000W. The clamping voltage at peak pulse current is typically around 38.9V. It is housed in a DO-204AR (axial leaded) package. It is crucial to consider the specific application requirements when selecting a TVS diode, including the expected surge levels, operating voltage, and environmental conditions.

This TVS diode is commonly used in conjunction with other protection components, such as fuses and metal oxide varistors (MOVs), to provide a comprehensive surge protection solution.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5253 $61.0120
95+ $1.2516 $118.9020
145+ $1.2125 $175.8125
200+ $1.1734 $234.6800
255+ $1.1342 $289.2210
345+ $1.0169 $350.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess