EN
  • EN
  • DE

PTVSHC3N4V5B

Part No PTVSHC3N4V5B
Manufacturer Prisemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834451-PTVSHC3N4V5B
Ultra Librarian 3D Model Ultra Librarian PTVSHC3N4V5B CAD Model

Description

The PTVSHC3N4V5B is a Transient Voltage Suppressor (TVS) diode designed and manufactured by Prisemi. This component is specifically engineered to protect sensitive electronic devices from damage caused by voltage transients such as electrostatic discharge (ESD), electrical fast transients (EFT), and surges. The PTVSHC3N4V5B boasts a fast response time, low clamping voltage, and compact size, making it an ideal solution for safeguarding a wide range of applications.

Applications:

  • Mobile phones
  • Tablets
  • Wearable devices
  • Portable electronics
  • Data lines protection
  • I/O Ports

Features:

  • Low Clamping Voltage: Quickly clamps transient voltages to a safe level, protecting downstream components.
  • Fast Response Time: Reacts rapidly to transient events, minimizing the risk of damage.
  • Low Capacitance: Ensures minimal signal degradation, making it suitable for high-speed data lines.
  • ESD Protection: Provides robust protection against electrostatic discharge.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Enhanced System Reliability: Increases the overall reliability of electronic devices by protecting them from voltage transients.
  • Reduced Downtime: Minimizes the risk of failures caused by ESD and surge events.
  • Improved Signal Integrity: Ensures clear and reliable data transmission in high-speed applications.
  • Easy Integration: Simplifies the design process and reduces board space requirements.
  • Environmental Compliance: Meets regulatory requirements for environmental safety.

Additional Details:

The PTVSHC3N4V5B is typically packaged in a small surface-mount package, such as SOD-323 or similar. The specific breakdown voltage, clamping voltage, and capacitance values can be found in the manufacturer's datasheet. It is designed to withstand repeated ESD strikes without significant performance degradation. Its low leakage current minimizes power consumption. This component is often used in applications where small size and high levels of ESD protection are critical requirements.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0589 $50.0650
2,070+ $0.0484 $100.1880
3,200+ $0.0469 $150.0800
4,420+ $0.0453 $200.2260
5,710+ $0.0438 $250.0980
7,635+ $0.0393 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,200 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess