EN
  • EN
  • DE

87263-1223

Part No 87263-1223
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description MGRID B/E REC SMT W/PG .38AULF 1 / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Molex
Series *
Package Tube
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-87263-1223
Standard Package 1
Win Source Part Number 991025-87263-1223
Ultra Librarian 3D Model Ultra Librarian 87263-1223 CAD Model

Description

The Molex 87263-1223 is a circular connector housing designed to provide a robust and reliable connection solution. This housing is engineered to protect and secure electrical connections in various applications, ensuring signal integrity and preventing environmental damage. As part of Molex's extensive range of interconnect solutions, the 87263-1223 offers a combination of durability, ease of use, and performance.

Applications:

  • Industrial automation systems requiring secure and reliable connections.
  • Robotics applications where durable and compact connectors are essential.
  • Medical equipment demanding high reliability and signal integrity.
  • Aerospace and defense applications requiring robust connectors capable of withstanding harsh environments.
  • Telecommunications infrastructure needing reliable interconnect solutions.

Features:

  • Durable Construction: Manufactured from high-quality materials, the housing is designed to withstand harsh environmental conditions, including temperature extremes, humidity, and vibration.
  • Secure Locking Mechanism: Features a secure locking mechanism to ensure a stable and reliable connection, preventing accidental disconnections.
  • Compact Design: The compact design allows for high-density packaging, making it suitable for applications where space is limited.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and costs.
  • Environmental Protection: Provides environmental protection to the connection, preventing ingress of dust and moisture.

Benefits:

  • Enhanced Reliability: Ensures a stable and reliable connection, minimizing downtime and maintenance costs.
  • Improved Signal Integrity: Protects the electrical connection from environmental factors, maintaining signal integrity and performance.
  • Reduced Installation Costs: The easy assembly design reduces installation time and labor costs.
  • Increased Durability: Withstands harsh environmental conditions, extending the lifespan of the connection and reducing the need for replacements.
  • Versatile Application: Suitable for a wide range of applications, providing a flexible and cost-effective interconnect solution.

Additional Details:

The Molex 87263-1223 circular connector housing is typically made from materials such as high-performance polymers, ensuring both mechanical strength and electrical insulation. It is designed to accommodate specific contact types and wire gauges, offering flexibility in design and application. Its robust design ensures long-term reliability in demanding environments.

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 29POS INLINE
Need more? Email Us
TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 12POS PNL MT
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess