EN
  • EN
  • DE

PTVSHC3D4V5B

Part No PTVSHC3D4V5B
Manufacturer Prisemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834445-PTVSHC3D4V5B
Ultra Librarian 3D Model Ultra Librarian PTVSHC3D4V5B CAD Model

Description

The PTVSHC3D4V5B is a transient voltage suppressor (TVS) diode designed and manufactured by Prisemi. This device is engineered to safeguard sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. It offers a low clamping voltage, fast response time, and robust surge handling capabilities, making it suitable for a wide range of protection applications in various electronic systems.

Applications

  • I/O port protection
  • Data line protection (e.g., USB, Ethernet)
  • Microcontroller protection
  • Power supply protection
  • Automotive electronics

Features

  • Unidirectional TVS diode: Provides protection against positive transient voltages.
  • Low clamping voltage: Limits the voltage across the protected component during a surge event.
  • Fast response time: Quickly clamps the voltage to protect the circuit from damage.
  • High surge capability: Withstands high transient currents without degradation.
  • Small package size: Allows for compact and efficient circuit layouts.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from voltage surges.
  • Reduced downtime: Prevents equipment malfunctions due to overvoltage events.
  • Improved product lifespan: Extends the operational life of electronic devices.
  • Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.
  • Ease of integration: Can be easily incorporated into existing circuit designs.

Additional Details

The PTVSHC3D4V5B has a reverse standoff voltage of 4.5V. The clamping voltage is typically 7V at a defined test current. It boasts a peak pulse power dissipation capability of 300W. The device is housed in a small surface-mount package. The operating temperature range extends from -55°C to +150°C. It features a low dynamic resistance, ensuring effective voltage clamping during transient events. This TVS diode offers robust protection against a variety of transient voltage threats, ensuring the reliable operation of sensitive electronic circuits.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0372 $50.0340
3,280+ $0.0305 $100.0400
5,070+ $0.0296 $150.0720
6,995+ $0.0286 $200.0570
9,030+ $0.0277 $250.1310
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,130 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess